EN
  • EN
  • DE

MFRC53101T/0FE,118

Part No MFRC53101T/0FE,118
Manufacturer NXP / Nexperia
Description Standard Marking * Reel Pack, SMD, 13'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SO
Max Operating Temperature 150 °C
Min Operating Temperature -40 °C
Number of Pins 32
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1216935-MFRC53101T/0FE,118
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MFRC53101T/0FE,118 CAD Model

Description

The MFRC53101T/0FE,118 is a cutting-edge integrated circuit (IC) from NXP Semiconductors, designed specifically for contactless communication at 13.56 MHz. As a member of a highly respected family of chips, this product is engineered to facilitate rapid and secure data exchange between devices and systems, making it an ideal component for a myriad of applications such as access control, transportation, and contactless payment systems.

Key Features

  • Highly Integrated: This IC includes all necessary components for a complete reader solution, reducing the need for external components and simplifying the design process.
  • ISO/IEC 14443 A Compliant: The chip supports the international standard for contactless smart cards, ensuring compatibility with a broad range of devices and systems.
  • Advanced Modulation and Demodulation: The MFRC53101T/0FE,118 provides efficient and reliable communication, even in environments with a high level of electromagnetic interference.
  • Power-Down Mode: An energy-saving feature that significantly reduces power consumption when the chip is not in active use.
  • Serial Interface: The device includes a serial peripheral interface (SPI) for easy integration with microcontrollers and other digital systems.

Applications

  • Access Control Systems
  • Public Transportation Ticketing
  • Contactless Payment Terminals
  • Identification and Authentication Solutions
  • RFID Tag Reading/Writing

With its robust feature set and adherence to industry standards, the MFRC53101T/0FE,118 by NXP Semiconductors is a versatile and reliable choice for developers looking to implement contactless communication capabilities in their products. Its compact form factor, combined with its ease of integration, makes it an attractive option for compact devices where space is at a premium.

Whether you're designing a new access control system or upgrading an existing contactless payment terminal, the MFRC53101T/0FE,118 offers the performance and reliability that NXP is known for. Its efficient power management and high-speed data transfer rates ensure that your application will operate smoothly and effectively, providing end-users with a seamless experience.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2029 $50.4203
15+ $6.7471 $101.2065
24+ $6.5191 $156.4584
33+ $6.0633 $200.0889
43+ $5.8353 $250.9179
54+ $5.6074 $302.7996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess