Product Overview
The LTC1859IG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications demanding high accuracy and fast data acquisition. This ADC operates on a single 5V supply and features a ±10V input range, making it ideal for a wide array of industrial, medical, and communication applications.
Key Features
- Resolution: 16-bit
- Sampling Rate: Up to 100ksps
- Input Range: ±10V
- Supply Voltage: 5V
- Interface: Serial (SPI/MICROWIRE Compatible)
- Package: 28-lead SSOP
Performance Characteristics
The LTC1859IG#TRPBF offers excellent performance with a 92dB signal-to-noise ratio (SNR) and a total harmonic distortion (THD) of -98dB, ensuring precise measurements in noise-sensitive applications. The device also includes a flexible, differential input, allowing users to configure the ADC for a variety of signal types.
Applications
With its robust feature set, the LTC1859IG#TRPBF is well-suited for a range of applications, including:
- Process Control Systems
- Medical Instrumentation
- Data Acquisition Systems
- Industrial Automation
- Instrumentation
Software and Integration
Integration of the LTC1859IG#TRPBF into a system is streamlined by its SPI/MICROWIRE compatible serial interface, which facilitates easy communication with microcontrollers and digital signal processors. The device also features a no latency mode, ensuring reliable and immediate data delivery after each conversion.
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the LTC1859IG#TRPBF is no exception. It is available in a rugged, 28-lead SSOP package, providing a compact footprint while ensuring reliability even in harsh environments. The product is also RoHS compliant, meeting environmental standards and regulations.
Ordering Information
The product is available in tape and reel packaging, denoted by the TRPBF suffix, ensuring compatibility with automated manufacturing processes. For detailed specifications, application notes, and additional resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.