Product Overview: LTC1864IS8#TRPBF
The LTC1864IS8#TRPBF is a high-performance, single-channel 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to provide precise digital representation of analog signals in a compact, low-power package. This ADC is ideal for applications that require high accuracy and low power consumption such as portable medical devices, industrial control systems, and battery-powered instruments.
Key Features
- High Resolution: With its 16-bit resolution, the LTC1864IS8#TRPBF offers fine detail in the digital representation of analog signals, enabling highly accurate measurements.
- Single Channel: The device features a single differential input, making it suitable for applications that require one analog input to be digitized with high precision.
- Low Power Consumption: The ADC operates with a supply current of just 850µA, making it an excellent choice for power-sensitive applications.
- Fast Conversion Rate: It boasts a conversion rate of up to 250ksps (kilo-samples per second), allowing for rapid data acquisition.
- Small Package: Housed in an 8-lead narrow SOIC package, the LTC1864IS8#TRPBF is designed for space-constrained applications.
- Wide Input Range: The ADC supports a 5V analog input range, accommodating a variety of signal levels.
- No Pipeline Delay: The device features a SAR architecture that provides a true sample-and-hold function, eliminating pipeline delays.
Applications
- Portable Medical Devices
- Data Acquisition Systems
- Industrial Process Control
- Battery-Powered Instruments
- Instrumentation
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the LTC1864IS8#TRPBF is no exception. It is designed to meet the stringent requirements of industrial-grade components, ensuring reliable performance even in harsh environments. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.
In summary, the LTC1864IS8#TRPBF ADC from Analog Devices Inc. is a robust, high-precision component that combines performance, efficiency, and versatility, making it an excellent choice for a wide range of applications where accurate analog-to-digital conversion is critical.