EN
  • EN
  • DE

ASSR-1511

Part No ASSR-1511
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog END - OF - LIFE
Description Compact Solid-State Bi-directional Signal Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1147697-ASSR-1511
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASSR-1511 CAD Model

Description

The ASSR-1511 is a miniature surface mount solid state relay manufactured by Avago Technologies (now Broadcom). It's designed for applications requiring high isolation and reliable switching, offering a compact alternative to traditional electromechanical relays.

Applications:

  • Telecommunications: Used in telecom switching equipment.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and I/O modules.
  • Instrumentation: Used in test and measurement equipment for signal isolation.
  • Medical Equipment: Provides isolation in medical devices.
  • Power Supplies: Used in switching power supplies for load switching.

Features:

  • Solid State Relay (SSR): Offers reliable and long-lasting switching without mechanical wear.
  • Surface Mount Package: Enables automated assembly and compact designs.
  • High Isolation Voltage: Provides electrical isolation between the input and output circuits.
  • Low On-Resistance: Minimizes power dissipation and voltage drop during switching.
  • Current Limiting: Protects the relay from overcurrent conditions.
  • Low Input Control Current: Requires a small input current for activation.
  • Fast Switching Speed: Enables rapid switching operations.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Reliability: Solid state design eliminates mechanical wear and tear.
  • Enhanced Isolation: High isolation voltage protects sensitive circuits.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation.
  • Compact Design: Surface mount package saves board space.
  • Simplified System Design: Integration reduces the number of external components.

Additional Details:

The ASSR-1511 features a typical input control current within a specified range, facilitating easy integration with various control circuits. The on-resistance, specified in milliohms, ensures minimal voltage drop and power loss when the relay is conducting. The isolation voltage is a key parameter, typically specified in kilovolts, providing robust electrical isolation. The device has a maximum load voltage and current rating that must be adhered to for safe operation. The operating temperature range ensures stable performance under varying environmental conditions. The ASSR-1511 utilizes an LED at the input to optically couple the input and output circuits, ensuring high isolation. It is often used in applications where galvanic isolation is critical to prevent ground loops and protect sensitive electronics. Its fast switching speeds are advantageous in applications requiring rapid control of loads. The device's compact size and surface mount design make it suitable for high-density PCB layouts. The integrated current limiting function provides an additional layer of protection against overload conditions. It is designed to meet industry standards for safety and performance. The ASSR-1511 is a reliable and efficient solution for switching applications requiring high isolation and long-term performance.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess