EN
  • EN
  • DE

LTC2052HS#TRPBF

Part No LTC2052HS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 4 CIRC 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001208-LTC2052HS#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Chopper (Zero-Drift)
Output Type Rail-to-Rail
Slew Rate 2V/µs
Current - Input Bias 90 pA
Current - Supply 1mA (x4 Channels)
Ultra Librarian 3D Model Ultra Librarian LTC2052HS#TRPBF CAD Model

Description

Introducing the LTC2052HS#TRPBF from Analog Devices Inc.

The LTC2052HS#TRPBF is a state-of-the-art, zero-drift operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in high-performance analog technology. This precision op-amp is part of the LTC2052 series and is designed to offer cutting-edge performance in terms of offset voltage and drift over time and temperature, making it ideal for high-precision applications.

Key Features:

  • Zero-Drift Architecture: The LTC2052HS#TRPBF utilizes a patented zero-drift architecture that provides a very low input offset voltage of 2μV and an ultra-low offset drift of 30nV/°C, ensuring high accuracy and stability over a wide temperature range.
  • High Common Mode Rejection Ratio (CMRR): With a CMRR of 120dB, this op-amp ensures excellent performance in the presence of common-mode noise, making it suitable for precision data acquisition systems and industrial control applications.
  • Low Power Consumption: Despite its high precision, the LTC2052HS#TRPBF maintains a low power consumption, drawing only 750μA of quiescent current per amplifier, which is beneficial for battery-powered and energy-sensitive designs.
  • Wide Supply Range: It operates from a 2.7V to 11V single supply or ±2.7V to ±5.5V dual supplies, giving designers the flexibility to use it in various circuit configurations.
  • Robust Packaging: The device comes in an HSOP package, which is known for its thermal efficiency and compact footprint, making it suitable for space-constrained applications.

Applications:

The LTC2052HS#TRPBF is versatile and can be used in a broad range of applications, including:

  • High-precision instrumentation
  • Temperature measurement systems
  • Electronic scales and sensor interfaces
  • Medical devices
  • Industrial process control systems
  • Automotive control systems

With its outstanding precision and low power consumption, the LTC2052HS#TRPBF from Analog Devices Inc. is the ideal choice for engineers and designers looking to enhance the performance and reliability of their systems. Whether it's for sophisticated medical equipment, robust industrial machinery, or sensitive measurement tools, this op-amp delivers consistent, high-quality results that you can depend on.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess