EN
  • EN
  • DE

LTC2057HVHS8#PBF

Part No LTC2057HVHS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC 8SO / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.45V/µs
Gain Bandwidth Product 1.5 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 0.5 µV
Current - Supply 900µA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 60 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2057
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC2057HVHS8#PBF-ND,505-LTC2057HVHS8#PBF,-2735-LTC2057HVHS8#PBF
Standard Package 100
Win Source Part Number 1001934-LTC2057HVHS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2057HVHS8#PBF CAD Model

Description

Product Overview: LTC2057HVHS8#PBF

The LTC2057HVHS8#PBF is a high-precision, low-noise operational amplifier produced by Analog Devices Inc., a leader in high-performance analog technology. This particular model is part of the LTC2057 series, which is renowned for its outstanding performance in terms of low noise and high voltage operation, making it an ideal choice for a wide range of applications, including medical instrumentation, test and measurement equipment, and industrial control systems.

Key Features

  • Precision Performance: With an offset voltage of just 10µV and a maximum drift of 0.03µV/°C, the LTC2057HVHS8#PBF ensures accurate signal amplification with minimal deviation over temperature variations.
  • Low Noise: The device boasts an ultra-low input noise density of only 8.8nV/√Hz at 1kHz, which is critical for applications where signal integrity is paramount.
  • High Voltage Operation: It operates with a supply voltage range from 4.75V up to 36V, or ±2.375V to ±18V for split supplies, accommodating a broad spectrum of power requirements.
  • Wide Temperature Range: The operational amplifier is designed to perform reliably over an extended temperature range from -40°C to 125°C, ensuring stability and functionality in various environmental conditions.
  • Robust Package: The LTC2057HVHS8#PBF comes in an HS8 package, which is designed for enhanced thermal performance and durability.

Applications

The versatility of the LTC2057HVHS8#PBF makes it suitable for a multitude of applications that require precision amplification and low noise. Its robust design and high voltage capabilities are particularly beneficial in:

  • High-resolution data acquisition systems
  • Precision instrumentation
  • Automated test equipment
  • Industrial process controls
  • Medical monitoring devices

Reliability and Quality

Analog Devices Inc. is committed to delivering high-quality products, and the LTC2057HVHS8#PBF is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance for critical applications where precision is essential.

For designers and engineers looking for an op-amp that offers a blend of precision, low noise, and high-voltage operation, the LTC2057HVHS8#PBF from Analog Devices Inc. is an excellent choice that promises to meet and exceed performance requirements.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7791 $51.1164
10+ $10.4854 $104.8540
15+ $10.1577 $152.3655
21+ $9.8301 $206.4321
27+ $9.5024 $256.5648
36+ $8.5194 $306.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess