EN
  • EN
  • DE

LTC2063HS5#TRMPBF

Part No LTC2063HS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LTC2063
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC2063HS5#TRMPBFCT, LTC2063HS5#TRMPBFDKR, LTC2063HS5#TRMPBFTR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924331-LTC2063HS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2063HS5#TRMPBF CAD Model

Description

Introducing the LTC2063HS5#TRMPBF from Analog Devices Inc.

The LTC2063HS5#TRMPBF is a cutting-edge, ultra-low power, zero-drift operational amplifier from Analog Devices Inc., designed to bring high precision and stability to a wide array of applications. Packaged in a compact TSOT-23 form factor, this op-amp is an ideal choice for space-constrained applications that require minimal power consumption without sacrificing performance.

Key Features

  • Ultra-Low Power Consumption: The LTC2063HS5#TRMPBF stands out with its exceptionally low power requirements, consuming only 1.4μA of supply current. This makes it an excellent choice for battery-powered and portable devices where power efficiency is crucial.
  • Zero-Drift Architecture: With its zero-drift architecture, this op-amp offers unparalleled precision by continuously correcting for DC errors over time and temperature. This results in a very low input offset voltage and offset drift, providing a stable and accurate signal amplification.
  • Wide Supply Voltage Range: Operating with a supply voltage range from 1.7V to 5.25V, the LTC2063HS5#TRMPBF is highly versatile, compatible with a variety of power sources, and suitable for both single and dual supply operations.
  • Electromagnetic Interference (EMI) Rejection: The device includes built-in EMI filtering capabilities, ensuring reliable performance even in environments with high electromagnetic disturbances.

Applications

The LTC2063HS5#TRMPBF is particularly well-suited for applications where power efficiency and precision are paramount. Its applications span across:

  • Portable Medical Devices
  • Temperature Measurement
  • Gas Analyzers
  • Battery-Powered Systems
  • Wireless Sensor Networks
  • Energy Harvesting Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2063HS5#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term stability and performance under varying conditions.

Overall, the LTC2063HS5#TRMPBF operational amplifier represents a blend of innovation and dependability, offering designers a robust solution for challenging applications where power efficiency and accuracy are not just desired but necessary.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.4257 $85.2771
5+ $23.3229 $116.6145
8+ $22.5941 $180.7528
11+ $21.8653 $240.5183
14+ $21.1365 $295.9110
19+ $18.9501 $360.0519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess