EN
  • EN
  • DE

LTC2145CUP-14

Part No LTC2145CUP-14
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-QFN (9x9)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924336-LTC2145CUP-14
Ultra Librarian 3D Model Ultra Librarian LTC2145CUP-14 CAD Model

Description

Analog Devices Inc. LTC2145CUP-14 Dual 14-Bit ADC

The LTC2145CUP-14 from Analog Devices Inc. is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) designed to deliver exceptional accuracy and speed for demanding applications. This ADC is an ideal solution for applications requiring high data acquisition rates, such as medical imaging, communications, and industrial instrumentation.

Key Features:

  • Resolution: Dual 14-bit ADCs, providing fine granularity and high precision in digital outputs.
  • Sampling Rate: Up to 125Msps per channel, enabling the capture of high-frequency signals without compromising on data integrity.
  • Low Power Consumption: Optimized for energy efficiency, which is crucial for portable and battery-operated devices.
  • Input Range: Differential inputs with a wide input range, accommodating a variety of signal amplitudes.
  • Interface: Features a user-friendly, serial LVDS (Low-Voltage Differential Signaling) output interface, facilitating easy integration with digital systems.
  • Package: Compact QFN (Quad Flat No-lead) package, suitable for space-constrained applications.
  • Performance: Excellent signal-to-noise ratio (SNR) and low distortion characteristics ensure high-fidelity signal conversion.

Applications:

The LTC2145CUP-14 is versatile and can be used across a wide range of applications, including:

  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Data Acquisition Systems
  • Industrial Process Control
  • High-Speed Instrumentation

Technical Specifications:

Parameter Value
Resolution 14-Bit
Number of Channels 2
Max Sampling Rate 125Msps
Input Range ±1V
Interface LVDS
Package 40-QFN (6x6)

With its robust feature set and superior performance, the LTC2145CUP-14 from Analog Devices Inc. stands out as a top choice for professionals seeking a reliable and efficient ADC solution.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess