EN
  • EN
  • DE

LTC2258IUJ-12#PBF

Part No LTC2258IUJ-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single ADC Pipelined 65Msps 12-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 1 LSB
Interface Parallel, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 89 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 40
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 170 mW
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 65 Msps
Schedule B 8542390000, 8542390000
Supply Type Single
Win Source Part Number 1072111-LTC2258IUJ-12#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2258IUJ-12#PBF CAD Model

Description

Product Overview: LTC2258IUJ-12#PBF

The LTC2258IUJ-12#PBF is a high-performance, low-power 12-bit, 250Msps analog-to-digital converter (ADC) from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This ADC is designed to meet the demanding needs of applications requiring high dynamic range and fast sampling rates such as medical imaging, communications, digital data acquisition systems, and industrial instrumentation.

Key Features:

  • Resolution: 12-bit performance offers fine quantization levels for precise signal representation, ensuring fidelity in detection and measurement applications.
  • Sampling Rate: With a sampling rate of 250Msps, the LTC2258IUJ-12#PBF can handle high-speed signals, capturing fast transient events with ease.
  • Low Power Consumption: Optimized for power efficiency, this ADC consumes minimal power, making it suitable for portable and battery-powered devices.
  • Input Range: It features a flexible input range, accommodating a variety of signal amplitudes for versatile use across different systems.
  • Output Interface: The digital output is easily interfaced with a variety of digital systems, thanks to its compatibility with standard logic levels.
  • Package: Enclosed in a compact QFN package (IUJ), the LTC2258IUJ-12#PBF is designed for space-constrained applications without sacrificing performance.
  • Lead-Free and RoHS Compliant: The part number suffix 'PBF' indicates that the device is lead-free and adheres to the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Digital Data Acquisition
  • Industrial Instrumentation
  • Aerospace and Defense Electronics

The LTC2258IUJ-12#PBF by Analog Devices Inc. is engineered to provide reliable, high-speed data conversion with the quality and support expected from a leading semiconductor manufacturer. With its robust feature set and compliance with environmental standards, this ADC is an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.2156 $66.2156
2+ $54.3308 $108.6616
3+ $52.6329 $157.8987
4+ $50.9351 $203.7404
6+ $49.2373 $295.4238
7+ $44.1437 $309.0059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess