EN
  • EN
  • DE
  • IT

LTC2305CDE#TRPBF

Part No LTC2305CDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 1 SAR 12-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LTC2305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879201-LTC2305CDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2305CDE#TRPBF CAD Model

Description

Product Overview: LTC2305CDE#TRPBF from Analog Devices Inc.

The LTC2305CDE#TRPBF is a high-performance, single-ended, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc. This precision ADC offers a sampling rate of up to 500ksps, making it suitable for high-speed signal processing applications. It is designed to operate with a single 5V power supply, which simplifies system power management and ensures compatibility with a wide range of microcontrollers and digital systems.

Enclosed in a compact 12-lead DFN package, the LTC2305CDE#TRPBF boasts a small footprint that is ideal for space-constrained applications. It features a versatile SPI-compatible serial interface, allowing for easy integration into existing digital systems. This interface also supports daisy-chaining of multiple ADCs, which is beneficial for systems requiring simultaneous multi-channel data acquisition.

The device's robust design includes an internal reference, which eliminates the need for external components and simplifies the overall design process. Additionally, it offers a pseudo-differential unipolar input range from 0V to Vcc, providing flexibility in handling various signal types. The LTC2305CDE#TRPBF also includes a shutdown mode that reduces power consumption when the ADC is not in active use, making it an energy-efficient option for battery-powered devices and portable equipment.

Applications for the LTC2305CDE#TRPBF are diverse and include medical instrumentation, industrial process control, data acquisition systems, and automated test equipment. Its high-speed performance and precision make it an excellent choice for designers looking to improve the accuracy and responsiveness of their systems.

Analog Devices Inc. is renowned for its high-quality components, and the LTC2305CDE#TRPBF is no exception. With its combination of speed, precision, and ease of use, this ADC is a valuable component for any project requiring reliable analog-to-digital conversion.

Key Features:

  • 12-bit resolution
  • Up to 500ksps sampling rate
  • Single 5V power supply operation
  • Compact 12-lead DFN package
  • SPI-compatible serial interface
  • Internal reference
  • Pseudo-differential unipolar input range
  • Low power shutdown mode
  • Suitable for multi-channel applications

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 64LQFP
Lowest to $56.4026
Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0524 $95.0524
2+ $77.9912 $155.9824
3+ $75.5540 $226.6620
4+ $73.1168 $292.4672
5+ $70.6797 $353.3985
7+ $63.3683 $443.5781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess