EN
  • EN
  • DE

LTC2315HTS8-12#TRMPBF

Part No LTC2315HTS8-12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196771-LTC2315HTS8-12#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 12
Input Type Single Ended
Configuration S/H-ADC
Operating Temperature -40°C ~ 125°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Ultra Librarian 3D Model Ultra Librarian LTC2315HTS8-12#TRMPBF CAD Model

Description

The LTC2315HTS8-12#TRMPBF is a precision, 12-bit, 500ksps, single-ended Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed for applications where space is at a premium, offering a highly integrated solution in a tiny TSOT-23 package.

With its high-speed serial interface, the LTC2315HTS8-12#TRMPBF can be easily connected to a wide variety of microprocessors and microcontrollers, making it an ideal choice for compact and power-sensitive applications like portable medical devices, communications systems, and battery-operated equipment.

Key Features:

  • Resolution: 12-bit resolution provides fine detail in signal conversion, ensuring high fidelity in the digital representation of analog signals.
  • Sampling Rate: The fast 500ksps sampling rate allows for accurate capture of high-speed signals, making it suitable for dynamic system requirements.
  • Single-Ended Input: The device's single-ended input simplifies the analog input circuitry, reducing design complexity and component count.
  • Power Efficiency: Low power consumption is a hallmark of this ADC, making it particularly well-suited for mobile and remote sensing applications where power availability is limited.
  • Small Footprint: The TSOT-23 package is incredibly space-efficient, which is essential for modern, compact electronic designs.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.

Applications:

  • Portable Medical Devices
  • Data Acquisition Systems
  • Communications Systems
  • Battery-Powered Devices
  • Instrumentation

The LTC2315HTS8-12#TRMPBF from Analog Devices Inc. is a testament to the company's commitment to providing advanced technology that pushes the boundaries of what's possible in electronic design. Whether you're developing cutting-edge medical technology or designing the next generation of communication tools, this ADC offers the performance, efficiency, and reliability that your products require.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3653 $56.7306
5+ $23.2741 $116.3705
7+ $22.5468 $157.8276
10+ $21.8195 $218.1950
12+ $21.0922 $253.1064
16+ $18.9102 $302.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess