EN
  • EN
  • DE

LTC2323IUFD-16#PBF

Part No LTC2323IUFD-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 28QFN / 16 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 5M
Number of Inputs 2
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 1.71V ~ 2.63V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Mounting SMD (SMT)
Base Product Number LTC2323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Names -2735-LTC2323IUFD-16#PBF,LTC2323IUFD-16#PBF-ND,505-LTC2323IUFD-16#PBF
Standard Package 73
Win Source Part Number 1231148-LTC2323IUFD-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2323IUFD-16#PBF CAD Model

Description

Product Overview: LTC2323IUFD-16#PBF

The LTC2323IUFD-16#PBF is a high-performance, dual 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) developed by Analog Devices Inc. This precision ADC is designed to offer excellent accuracy and speed for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • Resolution: The device provides a 16-bit resolution, enabling precise digital representation of analog signals.
  • Sampling Rate: It offers a maximum sampling rate of up to 5Msps, allowing for the capture of fast transient signals without significant data loss.
  • Dual Channel: Equipped with two ADC channels, it facilitates simultaneous sampling, which is critical for multi-channel applications that require data synchronization.
  • Low Power Consumption: The LTC2323IUFD-16#PBF is optimized for power efficiency, making it suitable for battery-powered devices and energy-sensitive applications.
  • No Latency Operation: It provides no latency operation, which is essential for closed-loop control systems where immediate response to input changes is necessary.
  • Wide Input Range: The ADC supports a wide input common-mode range, offering flexibility in interfacing with various signal sources.
  • Flexible Interface: The device features a serial peripheral interface (SPI) for easy connection with microcontrollers, digital signal processors (DSPs), and other digital systems.

Package and Quality

The LTC2323IUFD-16#PBF comes in a compact, 4mm x 3mm QFN package, which is ideal for space-constrained applications. It is designed to meet the rigorous quality standards set by Analog Devices, ensuring reliability and performance consistency across various environmental conditions.

Applications

With its high resolution and fast sampling rate, the LTC2323IUFD-16#PBF is an excellent choice for precision measurement applications, such as:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Communications Systems

Overall, the LTC2323IUFD-16#PBF from Analog Devices Inc. is a robust and versatile ADC solution that delivers high-speed, high-accuracy data conversion for advanced digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7932 $82.7932
2+ $67.9329 $135.8658
3+ $65.8100 $197.4300
4+ $63.6871 $254.7484
5+ $61.5642 $307.8210
6+ $55.1955 $331.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess