EN
  • EN
  • DE

LTC2328HMS-16#PBF

Part No LTC2328HMS-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203535-LTC2328HMS-16#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 1M
Input Type Pseudo-Differential
Configuration S/H-ADC
Architecture SAR
Ultra Librarian 3D Model Ultra Librarian LTC2328HMS-16#PBF CAD Model

Description

The LTC2328HMS-16#PBF is a high-performance, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the field of high-performance analog technology. This precision ADC is designed to offer excellent accuracy and fast data acquisition capabilities, making it an ideal choice for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • Resolution: 16-bit resolution provides high precision measurement capabilities, enabling the capture of very fine detail in the signal being converted.
  • Sample Rate: The LTC2328HMS-16#PBF offers a fast sample rate, allowing it to process a high number of samples per second, which is crucial for capturing rapidly changing signals.
  • Low Noise: It features low noise performance, which is essential for applications where signal integrity is paramount, such as sensitive instrumentation and measurement equipment.
  • Multiple Input Channels: The device supports multiple input channels, facilitating the simultaneous acquisition of signals from various sources.
  • Interface: It comes with a user-friendly digital interface that simplifies integration into digital systems, reducing development time and complexity.
  • Power Efficiency: The ADC is designed for power efficiency, which is beneficial for portable and battery-powered devices where power consumption is a critical concern.

Applications

The LTC2328HMS-16#PBF is versatile and can be employed in diverse application areas, including:

  • Medical Imaging Systems
  • Automated Test Equipment
  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Instrumentation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2328HMS-16#PBF is no exception, as it is built to meet high standards, ensuring stable and reliable performance in even the most demanding environments.

Ordering Information

The part number LTC2328HMS-16#PBF refers to the specific model of the ADC, packaged in a surface-mount, lead-frame chip scale package (LFCSP). For ordering and availability information, interested parties should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess