EN
  • EN
  • DE
  • IT

LTC2424IG#TRPBF

Part No LTC2424IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
Manufacturer Analog Devices Inc.
Series microPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC2424
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879244-LTC2424IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2424IG#TRPBF CAD Model

Description

Analog Devices Inc. LTC2424IG#TRPBF Overview

The LTC2424IG#TRPBF is a high-precision, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its exceptional performance and reliability. This ADC is designed to offer outstanding accuracy and low noise in a compact, surface-mount package, making it an ideal choice for a wide range of applications including industrial measurement, data acquisition systems, and medical instrumentation.

Key Features

  • 24-Bit Resolution: The LTC2424IG#TRPBF provides high-resolution digital outputs, enabling precise measurement of input signals.
  • No Latency Delta-Sigma™ ADC: This technology allows for single-cycle settling time, ensuring accurate and fast data conversion without the delay typically associated with delta-sigma converters.
  • Multiple Input Channels: It features two differential or four single-ended input channels, offering flexibility for various signal types.
  • Integrated Oscillator: The device includes an on-chip oscillator, simplifying the design by eliminating the need for external clock sources.
  • Simple Interface: With a SPI-compatible serial interface, the LTC2424IG#TRPBF can be easily integrated into most microcontroller-based systems.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Lead-Free and RoHS Compliant: The LTC2424IG#TRPBF adheres to environmental regulations by being lead-free and RoHS compliant.

Applications

The LTC2424IG#TRPBF is versatile and can be used in a variety of applications where precision data conversion is critical. Some common applications include:

  • Process Control Systems
  • Temperature Measurement
  • Pressure Sensing
  • Medical Monitoring Devices
  • Instrumentation
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LTC2424IG#TRPBF is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and durability for professional and industrial applications. With its comprehensive feature set and robust design, the LTC2424IG#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable and accurate ADC solution.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Burr-Brown (TI)
IC ADC 12BIT 28SSOP / 12 Bit Analog to Digital Converter Input 1 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess