EN
  • EN
  • DE
  • IT

LTC2450CDC#TRPBF

Part No LTC2450CDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 6-DFN (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x2)
Family Name LTC2450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC2450CDC#TRPBFTR, 161-LTC2450CDC#TRPBFCT, 161-LTC2450CDC#TRPBFDKR, LTC2450CDC#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879256-LTC2450CDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2450CDC#TRPBF CAD Model

Description

Product Overview: LTC2450CDC#TRPBF

The LTC2450CDC#TRPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide accurate digital representation of analog signals in a compact, low-power package. This device is ideal for a wide range of applications, including industrial control systems, medical devices, automotive systems, and battery-powered equipment where space is at a premium and energy efficiency is crucial.

Key Features

  • Resolution: The LTC2450 offers a 16-bit output with no missing codes, ensuring high-resolution measurements for precise data acquisition.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, accommodating a variety of power sources and simplifying power supply design.
  • Easy Interface: With an I2C-compatible serial interface, the LTC2450 can easily communicate with microcontrollers and digital systems, making system integration seamless.
  • Low Power Consumption: The device's power-saving features make it suitable for portable and battery-operated devices, with an auto shutdown feature that reduces power consumption further when not in active conversion.
  • Compact Package: The LTC2450 is available in a 6-lead DFN package, offering a space-saving solution without compromising on performance.
  • Temperature Range: It is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The versatility of the LTC2450CDC#TRPBF makes it an excellent choice for a variety of applications that require high accuracy and low power in a small footprint. It is particularly well-suited for:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Monitoring Devices
  • Automotive Sensors
  • Battery-Powered Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2450CDC#TRPBF is no exception. Manufactured to stringent standards, this ADC ensures long-term stability and performance for critical applications where accuracy and dependability are paramount.

With its combination of high resolution, low power consumption, and compact design, the LTC2450CDC#TRPBF from Analog Devices Inc. is an ideal solution for designers looking to enhance the performance of their digital systems with precise analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | IC ADC 8BIT SAR 8SOIC
Lowest to $1.3038
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $12.1234
Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4812 $60.2932
25+ $4.4975 $112.4375
39+ $4.3569 $169.9191
54+ $4.2164 $227.6856
69+ $4.0758 $281.2302
92+ $3.6541 $336.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess