EN
  • EN
  • DE
  • IT

LTC2460IMS#TRPBF

Part No LTC2460IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Type Surface Mount
Base Product Number LTC2460
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879263-LTC2460IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2460IMS#TRPBF CAD Model

Description

The LTC2460IMS#TRPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent performance in a compact package. This ADC is part of a family of no latency ΔΣ ADCs that provide a simple-to-use, high-resolution measurement solution for a wide range of applications.

Key Features and Benefits

  • 16-Bit Resolution: The LTC2460IMS#TRPBF provides a high degree of accuracy with its 16-bit resolution, making it suitable for applications that require precise data acquisition.
  • Easy to Integrate: With its MSOP-10 package, this ADC is easy to integrate into a variety of circuit designs, saving space and reducing complexity.
  • No Latency ΔΣ: This device features a no latency delta-sigma architecture, which ensures that there is no delay in the digital output after a step change in the input signal.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming only 1.5mA of supply current, which makes it ideal for portable and battery-powered devices.
  • Internal Oscillator: The LTC2460IMS#TRPBF includes an internal oscillator, eliminating the need for external components and simplifying the design process.
  • Automatic Sleep Mode: To further reduce power consumption, the ADC automatically enters sleep mode when not converting, drawing just 10μA of supply current.

Applications

The LTC2460IMS#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Temperature Measurement

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2460IMS#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

Ordering Information

The LTC2460IMS#TRPBF is available in a lead-free, RoHS-compliant MSOP-10 package and is specified for operation over the industrial temperature range (-40°C to 85°C). For more information or to place an order, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Analog Devices Inc.
IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Texas Instruments
IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Lowest to $363.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5284 $71.0568
5+ $29.1516 $145.7580
7+ $28.2406 $197.6842
10+ $27.3296 $273.2960
13+ $26.4186 $343.4418
17+ $23.6855 $402.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess