EN
  • EN
  • DE
  • IT

LTC2485IDD#TRPBF

Part No LTC2485IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001210-LTC2485IDD#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category vvv Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 24
Data Interface I²C
Configuration MUX-ADC
Features Selectable Address, Temperature Sensor
Package / Case 10-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC2485IDD#TRPBF CAD Model

Description

Product Overview: LTC2485IDD#TRPBF

The LTC2485IDD#TRPBF is a high-precision, 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) with an integrated temperature sensor, crafted by the renowned manufacturer Analog Devices Inc. This versatile component is designed to provide high accuracy and ease of use for a wide variety of applications, including industrial process control, instrumentation, and automated test equipment.

Key Features

  • High Precision: The device offers a 24-bit resolution with no missing codes, ensuring high-precision measurements.
  • Integrated Temperature Sensor: An onboard temperature sensor simplifies design by providing direct temperature readings without the need for additional components.
  • Easy Drive: The LTC2485IDD#TRPBF features a patented Easy Drive™ technology that significantly reduces the complexity of the sensor driving circuit.
  • Wide Input Range: It supports a wide input common mode range, which includes ground, allowing for single-ended or differential measurements.
  • Multiple Speed/Resolution Modes: The ADC can operate in different modes, enabling users to optimize speed and resolution for their specific application.
  • Low Power Consumption: Designed for efficiency, it maintains low power consumption, making it suitable for battery-powered devices.
  • Small Package: The device comes in a compact 10-lead DFN package, which is ideal for space-constrained applications.

Applications

The LTC2485IDD#TRPBF is a versatile component that is well-suited for a broad range of applications. Its high precision and integrated temperature sensor make it ideal for:

  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Medical and Scientific Instrumentation
  • Portable Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2485IDD#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance in demanding environments.

Overall, the LTC2485IDD#TRPBF from Analog Devices Inc. stands out as a reliable and precise ADC solution that simplifies design challenges and enhances the functionality of a wide array of electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Analog Devices Inc.
IC ADC 14BIT DUAL 4CH 44-MQFP
Lowest to $23.7635
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4090 $57.0450
12+ $9.3613 $112.3356
19+ $9.0688 $172.3072
26+ $8.7762 $228.1812
34+ $8.4837 $288.4458
45+ $7.6060 $342.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess