EN
  • EN
  • DE

LTC2627IDE#TRPBF

Part No LTC2627IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 2
Settling Time 7µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1.5, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2627
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851202-LTC2627IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2627IDE#TRPBF CAD Model

Description

Product Overview: LTC2627IDE#TRPBF

The LTC2627IDE#TRPBF is a high-precision, dual 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This component is a part of the LTC2627 series, which is known for its ease of use and low power consumption, making it an ideal choice for battery-powered devices and portable equipment.

Key Features

  • Dual 12-Bit DACs: The LTC2627 features two independent 12-bit DACs, providing accurate and reliable analog outputs from digital inputs.
  • Integrated Precision Reference: With an onboard precision reference, the DAC maintains stability and reduces external component requirements.
  • Wide Output Range: The device offers a wide output range that is programmable to either 0V to VREF or 0V to 2xVREF, giving users flexibility in various applications.
  • Flexible Power Supply: The LTC2627 operates with a supply voltage range from 2.7V to 5.5V, accommodating different system power rails.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC features a low power operation, which helps in extending battery life in portable devices.
  • SPI Interface: The device uses a Serial Peripheral Interface (SPI) for communication, which is widely used and allows for easy integration into existing digital systems.

Applications

The LTC2627IDE#TRPBF is versatile and can be used in various applications, including:

  • Precision control systems
  • Automated test equipment
  • Data acquisition systems
  • Battery-powered devices
  • Industrial automation

Package and Quality

This product is offered in a 14-lead DFN package with an exposed pad for enhanced thermal performance. It is also RoHS compliant and lead-free, ensuring adherence to current environmental standards. The LTC2627IDE#TRPBF is designed to meet the rigorous demands of industrial and commercial applications, providing reliable performance over its entire operating temperature range.

With its combination of dual DAC channels, integrated reference, and low power operation, the LTC2627IDE#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking a high-quality, multi-functional DAC solution.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess