EN
  • EN
  • DE

LTC2632HTS8-LX10#TRMPBF

Part No LTC2632HTS8-LX10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 10-Bit SPI Dual DAC ( 1LSB Max INL, 2.5V ref, Reset to Mid-Scale in External Reference Mode)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Interface I2C, SPI, Serial
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 400 µA
Number of Bits 10
Number of Converters 2
Number of Pins 8
REACH SVHC No SVHC
Resolution 1.25 B
RoHS Compliant
Settling Time 3.9 µs
Supply Type Single
Win Source Part Number 1072171-LTC2632HTS8-LX10#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2632HTS8-LX10#TRMPBF CAD Model

Description

Product Overview

The LTC2632HTS8-LX10#TRMPBF is a precision digital-to-analog converter (DAC) component from Analog Devices Inc., designed to provide reliable and high-quality performance for a wide range of applications. This product comes in a small TSOT-23 package, making it suitable for space-constrained applications.

Key Features

  • High Precision: This DAC offers high accuracy with a 10-bit resolution, ensuring fine control over analog outputs.
  • Temperature Range: The device operates over an extended temperature range, with the 'HT' designation indicating high-temperature performance, making it suitable for industrial applications.
  • Power Efficiency: It features low power operation, which is essential for battery-powered and portable devices.
  • Integrated Reference: The LTC2632 series includes an integrated precision reference, which reduces the number of external components required and simplifies the design process.
  • Multiple Output Ranges: The DAC supports multiple output ranges, providing flexibility for various application requirements.
  • Interface: It employs a simple SPI interface for communication, which allows for easy integration with microcontrollers and digital systems.

Applications

The LTC2632HTS8-LX10#TRMPBF is versatile and can be used in a myriad of applications including:

  • Process Control
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Instrumentation
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2632HTS8-LX10#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. Additionally, the part number suffix 'TRMPBF' indicates that the product is provided in tape and reel packaging, suitable for automated manufacturing processes, and is lead (Pb) free, which is essential for environmentally conscious production.

With its compact form factor, precision performance, and robust design, the LTC2632HTS8-LX10#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable DAC into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1905 $50.3815
56+ $1.7974 $100.6544
87+ $1.7412 $151.4844
119+ $1.6850 $200.5150
154+ $1.6289 $250.8506
206+ $1.4604 $300.8424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 847 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess