EN
  • EN
  • DE

LTC2633AHTS8-LZ12#TRMPBF

Part No LTC2633AHTS8-LZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit I2C Dual DAC ( 1LSB Max INL, 2.5V ref, Reset to Zero-Scale in Internal Reference Mode)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOT
Differential Output No
Height 1 mm
Integral Nonlinearity (INL) 1 LSB
Interface I2C
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of D/A Converters 2
Number of Pins 8
Output Type Voltage
Packaging Cut Tape (CT)
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Schedule B 8542390000
Settling Time 4.5 µs
Supply Type Single
Win Source Part Number 1009318-LTC2633AHTS8-LZ12#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2633AHTS8-LZ12#TRMPBF CAD Model

Description

Product Overview

The LTC2633AHTS8-LZ12#TRMPBF is a high-precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance in a variety of applications. This product features a 12-bit resolution which ensures fine granularity in the analog output, providing users with precise control over their analog signals.

Key Features

  • Resolution: 12-bit resolution DAC for accurate signal representation.
  • Interface: I2C interface for simple communication with microcontrollers and other digital devices.
  • Package: The device comes in a compact TSOT-23 package, making it ideal for space-constrained applications.
  • Power Efficiency: Low power operation, which is critical for battery-powered and portable applications.
  • Reference: Integrated precision reference with low drift, ensuring stable performance over a wide range of temperatures and supply voltages.
  • Multiple Ranges: Programmable voltage output ranges to accommodate various application needs.
  • Operational Range: Operates over a wide temperature range, making it suitable for industrial and automotive environments.

Applications

The LTC2633AHTS8-LZ12#TRMPBF is versatile and can be used in numerous applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Automotive systems
  • Portable battery-powered devices
  • Medical equipment
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2633AHTS8-LZ12#TRMPBF is no exception. This product is designed to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring dependable performance in critical systems.

Product Ordering Information

The product is available in tape and reel packaging, denoted by the '#TRMPBF' suffix, which facilitates easy integration into automated PCB assembly processes, making it ideal for mass production environments.

Overall, the LTC2633AHTS8-LZ12#TRMPBF from Analog Devices Inc. represents a blend of precision, power efficiency, and versatility, making it an excellent choice for designers looking to incorporate a reliable DAC into their systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,655 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess