EN
  • EN
  • DE

LTC2754IUKG-12

Part No LTC2754IUKG-12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 52QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 4 52-QFN (7x8)
Manufacturer Analog Devices Inc.
Series SoftSpan™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 52-WFQFN Exposed Pad
Case / Package 52-QFN (7x8)
Family Name LTC2754
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879390-LTC2754IUKG-12
Ultra Librarian 3D Model Ultra Librarian LTC2754IUKG-12 CAD Model

Description

Analog Devices Inc. LTC2754IUKG-12: High-Precision DAC

The LTC2754IUKG-12 is a cutting-edge digital-to-analog converter (DAC) product from Analog Devices Inc., renowned for its precision and performance in demanding applications. This 12-bit DAC is part of a family of quad 16-/14-/12-bit SoftSpan DACs with integrated precision reference, designed for industrial, automotive, and communication systems where high accuracy is critical.

Key Features

  • Resolution: The LTC2754IUKG-12 offers a 12-bit resolution, providing fine granularity and precise control over analog output signals.
  • SoftSpan Output Ranges: The DAC features multiple programmable output ranges, including unipolar and bipolar modes, which can be configured without any external components. This flexibility allows for easy integration into a wide range of systems.
  • Integrated Precision Reference: With an onboard precision voltage reference, the LTC2754IUKG-12 ensures stable and accurate output, even in the face of supply voltage variations and temperature fluctuations.
  • Interface Options: The product supports a parallel interface for fast data input, making it suitable for high-speed applications that require quick response times.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in extreme conditions.
  • Power-On Reset: The DAC includes a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write takes place.
  • Package: The LTC2754IUKG-12 comes in a compact 48-lead 7mm × 7mm QFN package, ideal for space-constrained applications.

Applications

The LTC2754IUKG-12 is suited for a broad range of applications where precision is paramount. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Medical Instrumentation
  • Telecommunications Infrastructure

With its robust design and versatile features, the LTC2754IUKG-12 from Analog Devices Inc. offers engineers a reliable and high-performance solution for their DAC needs. Whether in the lab or in the field, this product ensures accurate and consistent analog signal generation for a multitude of critical applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess