EN
  • EN
  • DE

LTC2863IDD-1#TRPBF

Part No LTC2863IDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2863IDD-1#TRPBFCT, LTC2863IDD-1#TRPBFTR, LTC2863IDD-1#TRPBFDKR, LTC2863IDD-1#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879443-LTC2863IDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2863IDD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2863IDD-1#TRPBF Transceiver Overview

The LTC2863IDD-1#TRPBF from Analog Devices Inc. is a high-performance, robust RS485/RS422 transceiver designed to operate in harsh industrial environments. This transceiver is part of a family of devices that combine advanced receiver and driver features to facilitate network communication with high noise immunity and fault tolerance.

Key Features

  • High-Speed Interface: The LTC2863IDD-1#TRPBF supports data rates up to 20Mbps, making it suitable for high-speed data communication in complex systems.
  • Extended Temperature Range: This transceiver operates effectively over a wide temperature range from -40°C to 125°C, ensuring reliability in extreme conditions.
  • Integrated Protection: The device includes integrated electrostatic discharge (ESD) protection, which exceeds ±15kV for both human body model (HBM) and IEC61000-4-2 air discharge, providing robustness against transients.
  • Fault Tolerant: The LTC2863IDD-1#TRPBF can handle ±60V faults on the data lines without damage, offering resilience in environments with high voltage spikes or surges.
  • Low Power Shutdown: Featuring a low power shutdown mode that reduces power consumption when the transceiver is inactive, making it ideal for power-sensitive applications.

Applications

The LTC2863IDD-1#TRPBF is well-suited for a variety of applications where reliable data transmission is critical. These include:

  • Industrial Control Systems
  • Factory Automation
  • Process Control Networks
  • Building Automation
  • Networked Security Systems
  • Automotive Control Systems

Package and Quality

Encased in a compact 10-lead DFN package, the LTC2863IDD-1#TRPBF is designed for space-constrained applications. The device is available in tape and reel packaging, facilitating efficient assembly during manufacturing processes. Analog Devices Inc. is known for its commitment to quality, and this transceiver is no exception, adhering to stringent industry standards to ensure high reliability and performance.

With its combination of speed, robustness, and protection features, the LTC2863IDD-1#TRPBF transceiver from Analog Devices Inc. is an excellent choice for designers looking to enhance communication reliability in industrial and automotive environments.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1531 $60.7655
11+ $9.9718 $109.6898
16+ $9.6602 $154.5632
22+ $9.3486 $205.6692
28+ $9.0370 $253.0360
38+ $8.1021 $307.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess