EN
  • EN
  • DE

LTC2871IUHF#PBF

Part No LTC2871IUHF#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000810-LTC2871IUHF#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Type Transceiver
Package Tube
Package / Case 38-WFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Voltage - Supply 3V ~ 5.5V
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC2871
Ultra Librarian 3D Model Ultra Librarian LTC2871IUHF#PBF CAD Model

Description

The LTC2871IUHF#PBF from Analog Devices Inc. is a robust and versatile RS232/RS485/RS422 multiprotocol transceiver designed to cater to a wide array of applications that require reliable data communication. This integrated circuit is capable of handling multiple standard serial communication protocols, making it an ideal choice for industrial, networking, and telecommunication systems.

Key Features

  • Multi-Protocol Support: The device supports RS232, RS485, and RS422 protocols, allowing for easy integration into various communication systems without the need for multiple transceivers.
  • Integrated Protection: It comes with built-in electrostatic discharge (ESD) protection, ensuring the device's resilience against electrical transients and enhancing system reliability.
  • Adjustable Data Rates: The LTC2871IUHF#PBF supports data rates up to 20Mbps for RS485/RS422 and up to 1Mbps for RS232, providing flexibility for a range of data transmission requirements.
  • Low Power Consumption: With a low operational current and a shutdown mode that reduces power consumption to a minimum, this transceiver is suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for harsh environmental conditions.

Product Specifications

Parameter Value Package/Case QFN-38 Operating Temperature -40°C to +85°C Supply Voltage 3.3V to 5V Data Rate Up to 20Mbps (RS485/RS422), Up to 1Mbps (RS232) ESD Protection Yes

The LTC2871IUHF#PBF is housed in a compact QFN-38 package, which is conducive for space-constrained applications while providing sufficient pins for all necessary signal connections. With its multiprotocol capabilities, robust protection features, and efficient power usage, this transceiver from Analog Devices Inc. is an excellent solution for designers looking to streamline their communication interfaces with a reliable and flexible component.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5410 $89.0820
3+ $36.5465 $109.6395
5+ $35.4044 $177.0220
6+ $34.2624 $205.5744
8+ $33.1203 $264.9624
11+ $29.6940 $326.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,218 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess