EN
  • EN
  • DE

LTC2911ITS8-4#TRPBF

Part No LTC2911ITS8-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 3.086V/1.122V/Adj 3 Open Drain 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 8
Number of Voltages Monitored 3
Packaging Tape and Reel
Reset Active Low
RoHS Compliant
Threshold Voltage 3.086 V
Type Multi-Voltage Supervisor, Power Supply Monitor
Win Source Part Number 1072234-LTC2911ITS8-4#TRPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2911ITS8-4#TRPBF CAD Model

Description

Analog Devices LTC2911ITS8-4#TRPBF Voltage Monitor

The LTC2911ITS8-4#TRPBF is a high-precision voltage monitor designed by Analog Devices Inc., crafted to ensure the reliability and stability of electronic systems. This compact, single voltage monitor is an essential component for managing system health and protecting sensitive electronic circuits from damaging voltage fluctuations.

Key Features

  • Monitoring Range: The LTC2911ITS8-4#TRPBF is capable of monitoring a single voltage rail, providing designers with a precise tool for tracking and controlling the power supply voltage to critical components.
  • Adjustable Threshold: It comes with an adjustable threshold voltage feature, allowing users to set the precise voltage level at which the monitor will trigger an alert, ensuring compatibility with a wide range of applications.
  • Low Quiescent Current: With its low quiescent current, this device is highly energy-efficient, making it an ideal choice for portable and battery-powered applications where power conservation is crucial.
  • Reset Timeout: The LTC2911ITS8-4#TRPBF offers an internally fixed reset timeout period, which helps to prevent nuisance resets due to transient voltage dips, enhancing system reliability.
  • Supply Voltage Range: This voltage monitor supports a broad supply voltage range, accommodating various system designs without the need for additional voltage regulation components.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring consistent performance in diverse environmental conditions.
  • Package: The device is available in a compact TSOT-23 package, which is well-suited for space-constrained applications.

Applications

The LTC2911ITS8-4#TRPBF is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Portable and Battery-Powered Equipment
  • Industrial Systems
  • Automotive Electronics
  • Telecommunications Infrastructure

With its precise monitoring capabilities and customizable threshold settings, the Analog Devices LTC2911ITS8-4#TRPBF is a reliable solution for protecting critical systems against voltage-related failures, thereby enhancing overall system uptime and longevity.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess