EN
  • EN
  • DE

LTC2915HDDB-1#TRMPBF

Part No LTC2915HDDB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 1 Channel 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 27 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2915
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2915HDDB-1#TRMPBF-ND,-2735-LTC2915HDDB-1#TRMPBFCT,LTC2915HDDB1TRMPBF,LTC2915HDDB-1#TRMPBFCT,LTC2915HDDB-1#TRMPBFDKR,LTC2915HDDB-1#TRMPBFTR
Standard Package 500
Win Source Part Number 1072236-LTC2915HDDB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2915HDDB-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2915HDDB-1#TRMPBF Voltage Supervisor

The LTC2915HDDB-1#TRMPBF is a high-performance voltage supervisor designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision voltage supervisor is engineered to maintain system integrity by monitoring voltage levels and providing a reliable reset signal to microprocessors or digital systems when necessary.

With its advanced features, the LTC2915HDDB-1#TRMPBF ensures that electronic devices operate within their specified voltage ranges, thus protecting them from potential damage due to unexpected voltage fluctuations. This product is particularly suited for applications that demand high reliability and accuracy, such as automotive systems, industrial controls, and portable electronics.

Key Features

  • Adjustable Thresholds: The device offers adjustable voltage threshold settings, allowing designers to tailor the supervisor to specific system requirements.
  • Multiple Voltage Monitoring: It can monitor multiple supply voltages simultaneously, which is essential for complex systems with various power domains.
  • Low Power Consumption: The LTC2915HDDB-1#TRMPBF is designed for energy efficiency, drawing minimal quiescent current, thus preserving battery life in portable applications.
  • Robust Temperature Range: This voltage supervisor operates over a wide temperature range, making it suitable for harsh environments.
  • Compact Package: Housed in a small, 8-lead DFN package, it occupies minimal board space, which is critical for space-constrained applications.

Applications

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Communication infrastructure
  • Computer systems

The LTC2915HDDB-1#TRMPBF is available in a tape and reel package, denoted by the TRMPBF suffix, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that their products meet rigorous quality standards, and this voltage supervisor is no exception, providing a reliable solution for safeguarding sensitive electronic systems.

Whether you are designing a new system or looking to enhance the reliability of an existing one, the LTC2915HDDB-1#TRMPBF from Analog Devices Inc. offers a versatile and dependable voltage monitoring solution that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess