EN
  • EN
  • DE

LTC2921IGN#TRPBF

Part No LTC2921IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 5 POWER SUPPLY MONITOR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 879494-LTC2921IGN#TRPBF
Supply and Demand Status Limited
Popularity Medium
Quantity per package 2500
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Family Name LTC2921
Case / Package 16-SSOP
Package 16-SSOP (0.154", 3.90mm Width)
Mounting Surface Mount
Operating Temperature Range -40°C ~ 85°C
Package Reel - TR
Manufacturer Analog Devices Inc.
Features Power Supply Controller Five Power Supply Monitor 16-SSOP
Estimated Pruduction Lead Time 15 Weeks
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian LTC2921IGN#TRPBF CAD Model

Description

Product Overview: LTC2921IGN#TRPBF from Analog Devices Inc.

The LTC2921IGN#TRPBF is a precision power supply tracker designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced integrated circuit (IC) ensures that multiple power supplies start up and shut down in the correct sequence, a process that is critical for complex electronic systems where power supplies need to be managed with precision to protect sensitive components and ensure reliable operation.

Key Features

  • Voltage Tracking: The LTC2921IGN#TRPBF provides accurate voltage tracking capabilities, ensuring that the output voltages of multiple power supplies follow each other with a precise sequence and timing. This feature is essential in systems where interdependent circuits must be powered in a specific order to prevent damage or operational issues.
  • Adjustable Tracking: Designers have the flexibility to adjust the voltage tracking characteristics to meet the specific needs of their application. This customization allows for fine-tuning of the power-up and power-down sequences.
  • Power Supply Sequencing: With its robust sequencing capabilities, the LTC2921IGN#TRPBF can manage the enable pins of DC/DC converters or linear regulators, ensuring that each power rail is activated or deactivated at the right time.
  • Compact Package: The device comes in a narrow 16-lead SSOP package, which is suitable for space-constrained applications while still providing the necessary functionality for comprehensive power management.

Applications

The LTC2921IGN#TRPBF is ideal for a wide range of applications, particularly those requiring multiple power domains. Common uses include:

  • Servers and Computer Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Medical Devices
  • Complex Multi-rail Power Systems

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2921IGN#TRPBF is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications, ensuring stable and reliable performance over a wide range of temperatures and operating conditions.

With its precise tracking and sequencing capabilities, the LTC2921IGN#TRPBF is an essential component for system designers looking to optimize the power management in their next project.

You May Also Be Interested in

Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,214 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess