EN
  • EN
  • DE
  • IT

LTC2926CUFD#TRPBF

Part No LTC2926CUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Power Supply Controller Power Supply Controller
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Family Name LTC2926
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879496-LTC2926CUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2926CUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2926CUFD#TRPBF

The LTC2926CUFD#TRPBF is a sophisticated power supply sequencing controller designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is engineered to manage and control the power-up and power-down sequencing of multiple independent voltage rails, ensuring that sensitive electronic systems can operate reliably and safely.

With its advanced features, the LTC2926CUFD#TRPBF offers a programmable sequence of voltage rails through an easy-to-use I²C interface, which provides flexibility and precision in managing system power requirements. This level of control is critical for complex systems where specific voltage rails must come online in a particular order to maintain system integrity and prevent damage to components.

The device comes in a compact 20-lead QFN package, which is suitable for space-constrained applications. It operates over a wide temperature range, making it ideal for industrial, automotive, and telecommunications environments where robust performance is required.

Key features of the LTC2926CUFD#TRPBF include:

  • Programmable Power-Up and Power-Down Sequencing: Users can specify the order and timing of voltage rail activation to meet specific system requirements.
  • I²C Interface: This digital interface allows for easy programming and adjustment of the sequencing parameters, as well as real-time monitoring and control.
  • Compact Packaging: The 20-lead QFN package is optimized for space-saving on the PCB, which is crucial for modern, dense electronic assemblies.
  • Wide Operating Temperature Range: Reliable operation is guaranteed over a broad temperature spectrum, ensuring suitability for various applications.
  • Adjustable Watchdog Timer: An integrated watchdog timer provides an additional layer of system protection.
  • Power-Good Outputs: These outputs can be used to indicate the status of each power rail, providing real-time feedback on system health.

Overall, the LTC2926CUFD#TRPBF by Analog Devices Inc. is a high-performance solution for managing power sequences in multi-rail systems. Its precision control, coupled with a user-friendly interface and compact design, makes it an excellent choice for engineers looking to enhance system reliability and performance.

You May Also Be Interested in

Linear Technology
IC VID VOLTAGE PROGRAMMER 10MSOP / Voltage Programmer 10-Pin MSOP T/R
Need more? Email Us
Linear Technology
IC 5 POWER SUPPLY MONITOR 16SSOP / Processor Supervisor 2.871V 5 16-Pin SSOP N Tube
Lowest to $3.2256
Intersil
IC MULTIPLE POWER CTRLR 8LEPSOIC
Need more? Email Us
Linear Technology
IC PWR SUPPLY CTRLR/MONITR 24QFN / Processor Supervisor 2 Open Drain 24-Pin QFN EP Tube
Need more? Email Us
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $14.6617
Linear Technology
IC BANG-BANG CONTROLLER 8SOIC / Comparator Dual 16V 8-Pin SOIC N Tube
Need more? Email Us
Linear Technology
IC SNGL/DUAL PWR SUP CTRLR 8MSOP / Processor Supervisor 2 8-Pin MSOP Tube
Lowest to $2.0920
Linear Technology
IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V Automotive 8-Pin TSOT-23 T/R
Lowest to $7.1383
Intersil
IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Lowest to $6.2724

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess