EN
  • EN
  • DE

LTC2945HMS#TRPBF

Part No LTC2945HMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196872-LTC2945HMS#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tape & Reel (TR)
Product Status Active
Applications General Purpose
Voltage - Input 4V ~ 80V
Voltage - Supply 2.7V ~ 5.9V
Current - Supply 800 µA
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2945HMS#TRPBF CAD Model

Description

Product Overview: LTC2945HMS#TRPBF

The LTC2945HMS#TRPBF is a high-precision power and energy monitor from Analog Devices Inc., designed to provide robust and comprehensive monitoring solutions for advanced systems. This versatile device is capable of measuring current, voltage, and power of a supply rail, which can range from 0V to 80V. It is suitable for a wide array of applications, including but not limited to, telecommunications, datacom infrastructure, industrial systems, and automotive electronics.

Key Features

  • Wide Voltage Range: The LTC2945 can measure voltage from 0V to 80V, making it suitable for monitoring high-voltage power supplies.
  • High Accuracy: With its precision delta-sigma ADC, the device ensures accurate power and energy measurement, which is critical for system optimization and protection.
  • Integrated Current Sense: It features an onboard, temperature-compensated current sense amplifier, allowing for direct connection to a current sensing resistor.
  • Powerful Data Conversion: The LTC2945 offers 12-bit ADC resolution for current and voltage data, and a 24-bit power value accumulator for energy consumption monitoring.
  • Configurable Alert System: Programmable alert thresholds enable the device to notify the system in case of over or under-voltage, over-current, or excessive power conditions.
  • I2C/SMBus Compatible Interface: For easy integration into existing systems, the LTC2945 supports I2C/SMBus serial interface, allowing for straightforward communication with microcontrollers or processors.
  • Robust Package: Housed in an MSOP-12 package, the LTC2945HMS#TRPBF is designed for durability and reliability in harsh environments.

Applications

The LTC2945HMS#TRPBF is ideal for use in a variety of applications that require precise power and energy monitoring. It is particularly well-suited for:

  • Telecommunication Systems
  • Datacom Infrastructure
  • Industrial Systems
  • Automotive Electronics
  • Portable and Battery-Powered Equipment
  • Power Management Systems

By integrating the LTC2945HMS#TRPBF into your system, you ensure accurate real-time monitoring of power supply conditions, which is essential for the protection and efficiency of your electronic systems. Its broad voltage range, high accuracy, and configurable alert system make it a versatile choice for engineers and designers looking to enhance the reliability and performance of their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess