EN
  • EN
  • DE

LTC2951CTS8-1#TRPBF

Part No LTC2951CTS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Power Supply Controller Push Button, On/Off Controller TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2951
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879528-LTC2951CTS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2951CTS8-1#TRPBF CAD Model

Description

Product Overview: LTC2951CTS8-1#TRPBF

The LTC2951CTS8-1#TRPBF is a cutting-edge power control IC designed by Analog Devices Inc., a leader in the semiconductor industry. This particular component is engineered to provide precise power management solutions for a wide range of applications, ensuring reliability and efficiency in system operations.

Key Features

  • Push Button On/Off Control: This product incorporates a simple push-button interface that allows for easy and intuitive control over the power state of the system, making it user-friendly and accessible.
  • Adjustable Turn-On and Turn-Off Timers: Users can tailor the power-up and power-down sequences to their specific requirements, providing flexibility in managing system states.
  • Wide Operating Voltage Range: The LTC2951CTS8-1#TRPBF operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with numerous system designs.
  • Low Quiescent Current: With its low quiescent current draw, this IC contributes to the overall energy efficiency of the system, which is particularly beneficial for battery-powered applications.
  • Compact Package: The device comes in a small, surface-mount TSOT-23 package, making it ideal for space-constrained applications without compromising performance.

Applications

The LTC2951CTS8-1#TRPBF is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Technical Specifications

The technical specifications of the LTC2951CTS8-1#TRPBF include:

  • Voltage Range: 2.7V to 26.4V
  • Operating Temperature Range: -40°C to 85°C
  • Package: TSOT-23
  • RoHS Compliant

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2951CTS8-1#TRPBF is manufactured to meet the highest industry standards, ensuring that it performs consistently under varying conditions and throughout its lifespan.

In summary, the LTC2951CTS8-1#TRPBF from Analog Devices Inc. is a versatile and efficient power control solution that offers ease of use, flexibility, and reliability for designers looking to optimize their power management systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Programmable Power Supply Monitoring, Sequencing and Margining Controller / IC PWR MANAGER ISP GP 24-QFNS
Lowest to $9.0247
Linear Technology
IC 6 PWR SUPPLY MONITOR 20TSSOP / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Open Drain Automotive 20-Pin TSSOP Tube
Lowest to $15.1664
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS / Monitor 2.8V to 3.96V 32-Pin QFN-S EP
Lowest to $3.6871
Intersil
IC PWR SUPPLY CONTROLLER 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $8.2178
Linear Technology
IC BANG-BANG CONTROLLER 8SOIC / Comparator Dual 16V 8-Pin SOIC N Tube
Need more? Email Us
Linear Technology
IC PWR SUPPLY CONTROLLER 24SSOP / Controller 3.1V to 50V 24-Pin SSOP N Tube
Lowest to $3.5423
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $14.6617
Intersil
IC POWER SUPPLY SEQUENCER 24QFN / Processor Supervisor 4 Active Low/Open Drain 24-Pin QFN EP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess