EN
  • EN
  • DE

LTC2953CDD-2#TRPBF

Part No LTC2953CDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Power Supply Controller Push Button, On/Off Controller 12-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (3x3)
Family Name LTC2953
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879532-LTC2953CDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2953CDD-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC2953CDD-2#TRPBF Push Button On/Off Controller

The LTC2953CDD-2#TRPBF is a sophisticated push button on/off controller from Analog Devices Inc., designed to manage the power supply of electronic systems in a reliable and user-friendly manner. This component is part of the LTC2953 series and comes in a compact DFN-10 package, suitable for space-constrained applications.

With its integrated functionality, this controller allows for both push-button turn-on and turn-off of a system. The LTC2953CDD-2#TRPBF is equipped with an adjustable turn-off timer, which can be configured to provide a delay, ensuring that accidental button presses do not lead to unintended power-downs. The device also features an under-voltage lockout that ensures the system operates only when the supply voltage is within an acceptable range, thus protecting the system from low-voltage conditions.

The LTC2953CDD-2#TRPBF operates over a wide input voltage range, making it versatile for various applications, including portable, battery-powered devices, and industrial controls. It is capable of handling an input voltage from 2.7V to 26.4V, which covers most common system voltages. This allows designers to use the same part across different platforms, simplifying inventory management and reducing overall design complexity.

An important feature of this controller is its 'kill' input, which provides an immediate system shutdown when necessary, such as in emergency situations or to protect the system from damage. Furthermore, the LTC2953CDD-2#TRPBF has an adjustable power-on timer to prevent power cycling, which can be detrimental to the system's longevity and reliability.

The LTC2953CDD-2#TRPBF is also equipped with an interrupt output that can notify the system's microcontroller of a pending shutdown, allowing the system to save data and perform other housekeeping tasks before power is removed. This ensures a safe and orderly shutdown process, which is critical for preventing data loss and ensuring system integrity.

Overall, the LTC2953CDD-2#TRPBF by Analog Devices Inc. is a highly reliable and feature-rich power management solution, ideal for designers looking to enhance the user interface and safety of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
Lowest to $6.5223
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess