EN
  • EN
  • DE

LTC2955CDDB-1

Part No LTC2955CDDB-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER ON-FF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications Push Button, On/Off Controller
Voltage - Input ±36V
Voltage - Supply 1.5V ~ 36V
Current - Supply 1.2 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2955
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 845536-LTC2955CDDB-1
Ultra Librarian 3D Model Ultra Librarian LTC2955CDDB-1 CAD Model

Description

Analog Devices Inc. LTC2955CDDB-1 Push Button On/Off Controller

The LTC2955CDDB-1 is a sophisticated push button on/off controller provided by Analog Devices Inc., designed to manage the power functions of electronic devices with precision and ease. This component is an integral part of a system's power management, ensuring that devices can be turned on and off reliably with a simple push button interface.

Encased in a small 10-lead DFN package, the LTC2955CDDB-1 is ideal for space-constrained applications. It operates over a wide input voltage range from 2.7V to 26.4V, making it versatile for various applications including portable, industrial, automotive, and embedded systems. The controller's broad voltage range also ensures compatibility with a multitude of power sources, from single-cell batteries to multi-cell battery stacks and wall adapters.

One of the key features of the LTC2955CDDB-1 is its adjustable turn-on and turn-off timers which can be configured via an external capacitor. This allows for customization of the power sequencing to match specific application requirements. The device also includes an under-voltage lockout feature that prevents the system from turning on when the supply voltage is too low, thus safeguarding the system from potential damage due to insufficient power.

The controller provides two modes of operation: push button control and an always-on mode. The push button mode enables system power control through a momentary push button, while the always-on mode bypasses the push button interface for applications that require the system to be powered continuously. Additionally, the LTC2955CDDB-1 integrates a µPower feature that significantly reduces quiescent current, thereby extending battery life in portable applications.

For enhanced system safety, the LTC2955CDDB-1 also features an automatic power-down function in case of a fault condition, such as a stuck push button. This ensures that the system does not remain powered indefinitely, which could lead to overheating or other safety concerns.

Overall, the LTC2955CDDB-1 from Analog Devices Inc. is a robust and flexible solution for managing system power through a user-friendly push button interface, making it a top choice for designers looking to enhance the power management capabilities of their electronic products.

You May Also Be Interested in

Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2429 $50.7003
17+ $5.9429 $101.0293
27+ $5.7571 $155.4417
36+ $5.5714 $200.5704
47+ $5.3857 $253.1279
63+ $4.8286 $304.2018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess