EN
  • EN
  • DE
  • IT

LTC2956IMS-2#PBF

Part No LTC2956IMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Power Supply Controller Wake Up Timer 12-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC2956
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879534-LTC2956IMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2956IMS-2#PBF CAD Model

Description

Product Overview: LTC2956IMS-2#PBF

The LTC2956IMS-2#PBF is a sophisticated power control solution from Analog Devices Inc., designed to manage system power via an external pushbutton interface. This component is ideal for applications requiring a controlled power sequence, such as portable and battery-operated devices, industrial controls, and embedded systems.

Key Features

  • Pushbutton On/Off Control: This feature allows the user to control the power state of their system with a simple pushbutton, enhancing user interface simplicity.
  • Adjustable On/Off Timers: Users can set timers to define the power-on and power-off sequences, providing flexibility and preventing unintended system behavior.
  • Power Fail Input: The device includes a power fail input which ensures safe system shutdown in the event of a power failure, protecting the system from potential damage.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 26.4V, the LTC2956IMS-2#PBF can accommodate a variety of power sources, making it versatile for different applications.
  • Low Quiescent Current: The low quiescent current helps in preserving battery life in portable applications, making it an energy-efficient choice.

Applications

  • Portable Electronic Devices
  • Battery Management Systems
  • Industrial Controls
  • Embedded Systems

Technical Specifications

The LTC2956IMS-2#PBF operates over a temperature range of -40°C to 85°C, ensuring reliability in varied environmental conditions. Housed in a compact MSOP-10 package, it requires minimal board space, which is critical for space-constrained applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2956IMS-2#PBF is no exception. It is designed to meet the stringent requirements of industrial and portable applications, ensuring long-term performance and stability.

In summary, the LTC2956IMS-2#PBF from Analog Devices Inc. is a versatile and reliable power control solution that simplifies the user interface and enhances system protection through its advanced features and robust design.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 2PHASE 48-MLPQ / Controller 48-Pin MLPQ T/R
Lowest to $4.2185
Intersil
IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Lowest to $7.0251
Lattice Semiconductor Corporation
Programmable Power Supply Monitoring, Sequencing and Margining Controller / IC PWR MANAGER ISP GP 24-QFNS
Lowest to $10.1077
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.0264
Linear Technology
IC SNGL/DUAL PWR CTRLR TSOT23-5 / Processor Supervisor 1 5-Pin TSOT-23 T/R
Lowest to $1.5476
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $16.4211
Linear Technology
IC VID VOLTAGE PROGRAMMER 10MSOP / Voltage Programmer 10-Pin MSOP T/R
Need more? Email Us
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $3.0334
Texas Instruments
IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.0956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.9309 $65.9309
3+ $54.0970 $162.2910
4+ $52.4064 $209.6256
6+ $50.7156 $304.2936
7+ $49.0261 $343.1827
9+ $43.9540 $395.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess