EN
  • EN
  • DE

LTC2977IUP

Part No LTC2977IUP
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY MGR / Power Supply Controller Power Supply Controller/Monitor 64-QFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications Power Supply Controller/Monitor
Voltage - Supply 3.3V, 4.5V ~ 15V
Current - Supply 10 mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number LTC2977
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879550-LTC2977IUP
Ultra Librarian 3D Model Ultra Librarian LTC2977IUP CAD Model

Description

Analog Devices Inc. LTC2977IUP Power System Manager

The LTC2977IUP from Analog Devices Inc. is a highly sophisticated power system management IC, designed to optimize and control up to eight power supply rails in complex systems. This component is part of the LTC2977 product family, which is renowned for its precision and versatility in managing power supplies in a variety of applications, including data centers, telecommunications, and industrial systems.

Key Features

  • Channel Configuration: The LTC2977IUP can manage up to eight power supply outputs, providing comprehensive control and monitoring of multiple power rails simultaneously.
  • Voltage Adjustment: It allows for precise adjustment of output voltages, ensuring that each power rail delivers the right voltage required for optimal performance.
  • Digital Interface: The device features a PMBus-compatible I2C/SMBus serial interface, enabling digital communication for configuration and monitoring, thereby simplifying system integration and diagnostics.
  • Programming and Control: Users can program and control various parameters such as voltage, current limits, and power-up sequencing, which enhances the reliability and efficiency of the power management system.
  • Integrated ADC: The LTC2977IUP is equipped with an integrated 16-bit analog-to-digital converter (ADC) that provides real-time monitoring of voltage, current, and temperature, ensuring the system operates within safe parameters.
  • EEPROM: Onboard EEPROM allows for the storage of configuration settings and fault logs, which can be invaluable for system diagnostics and recovery.

Robustness and Reliability

With its industrial-grade design, the LTC2977IUP operates reliably over a wide temperature range, making it suitable for harsh environments. It also includes features such as overvoltage, undervoltage, and overcurrent protection, further safeguarding the power system against potential damage caused by abnormal operating conditions.

Applications

The versatility of the LTC2977IUP makes it an ideal choice for managing power supplies in servers, networking equipment, and industrial automation systems, where multiple power rails and high reliability are essential.

Overall, the LTC2977IUP from Analog Devices Inc. is a powerful and reliable solution for advanced power system management, providing engineers with the tools they need to create stable and efficient electronic systems.

You May Also Be Interested in

STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,461 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess