EN
  • EN
  • DE

LTC3104IMSE#PBF

Part No LTC3104IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LNR SYNC 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 1.2MHz
Voltage/Current - Output 1 0.6V ~ 13.8V, 300mA
Voltage/Current - Output 2 0.6V ~ 14.5V, 10mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3104
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879556-LTC3104IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3104IMSE#PBF CAD Model

Description

Analog Devices Inc. LTC3104IMSE#PBF Overview

The LTC3104IMSE#PBF is a high-efficiency, synchronous step-up DC/DC converter designed and manufactured by Analog Devices Inc. This advanced power management integrated circuit (IC) is engineered to provide a compact, efficient, and reliable solution for boosting low input voltages to higher output voltages required by various electronic applications.

Key Features

  • Input Voltage Range: The LTC3104IMSE#PBF operates from an input voltage range of 0.3V to 5.5V, making it suitable for single-cell, multi-cell, and other low voltage power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage up to 5V, which can be set by external resistors to meet the specific requirements of the application.
  • High Efficiency: With its synchronous rectification and low quiescent current, the device ensures high conversion efficiency, which is critical for battery-powered applications.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within regulation, which is useful for power sequencing and monitoring.
  • Small Footprint: The LTC3104IMSE#PBF is offered in a compact 10-lead MSOP package, which minimizes the space required on a printed circuit board.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device against overheating, enhancing system reliability.

Applications

The LTC3104IMSE#PBF is versatile and can be used in a variety of applications, including:

  • Energy harvesting systems
  • Portable and battery-powered equipment
  • Wireless sensors and IoT devices
  • Medical devices
  • Low power handheld electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3104IMSE#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring performance and durability in a wide range of operating conditions.

Conclusion

With its broad input voltage range, high efficiency, and compact design, the LTC3104IMSE#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in space-constrained and power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess