EN
  • EN
  • DE

LTC3112IDHD#TRPBF

Part No LTC3112IDHD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 2.5A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3112IDHD#TRPBFCT, LTC3112IDHD#TRPBFTR, LTC3112IDHD#TRPBF-ND, LTC3112IDHD#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879566-LTC3112IDHD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3112IDHD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3112IDHD#TRPBF Overview

The LTC3112IDHD#TRPBF is a versatile, high-efficiency, 15V, 2.5A synchronous buck-boost DC/DC converter from Analog Devices Inc. This advanced power solution is designed to provide a stable output voltage from a wide range of input sources, making it an ideal choice for battery-powered applications, industrial equipment, and portable devices where the input power supply may be unpredictable.

Key Features

  • Wide Input Voltage Range: The LTC3112IDHD#TRPBF operates effectively with an input voltage range from 2.7V to 15V, accommodating a variety of power sources including single or multiple cell batteries.
  • Buck-Boost Capability: Thanks to its buck-boost architecture, this converter can step up or step down voltages to deliver a regulated output, ensuring consistent performance even when the input voltage is above or below the output voltage.
  • High Output Current: With its ability to deliver up to 2.5A of continuous output current, it can power a wide array of devices and components.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to meet various application requirements.
  • Synchronous Operation: The internal synchronous switches improve efficiency and eliminate the need for an external Schottky diode, reducing both complexity and bill of materials.
  • Low Noise: The LTC3112IDHD#TRPBF features low noise and low ripple output, which is critical for sensitive applications such as RF and precision analog circuits.
  • Thermal Protection: It includes over-temperature protection that safeguards the device under extreme operating conditions.
  • Robust Packaging: The component comes in a 16-lead DFN package (5mm x 4mm) with a thermal pad for enhanced thermal performance.

Applications

The LTC3112IDHD#TRPBF's flexibility and high performance make it suitable for a wide range of applications, including:

  • Portable Instruments
  • Industrial Power Supplies
  • Handheld Devices
  • Medical Devices
  • Automotive Accessories
  • Uninterruptible Power Supplies

With its impressive feature set and reliable performance, the LTC3112IDHD#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to create robust and efficient power management systems in their next-generation electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7738 $55.0952
9+ $11.3016 $101.7144
14+ $10.9485 $153.2790
19+ $10.5953 $201.3107
25+ $10.2421 $256.0525
33+ $9.1826 $303.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,513 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess