EN
  • EN
  • DE

LTC3115EDHD-2#TRPBF

Part No LTC3115EDHD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 0.8A/2A 16DFN / Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 800mA, 2A 16-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 800mA, 2A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x4)
Base Product Number LTC3115
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382639-LTC3115EDHD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3115EDHD-2#TRPBF CAD Model

Description

Product Overview: LTC3115EDHD-2#TRPBF from Analog Devices Inc.

The LTC3115EDHD-2#TRPBF is a high-performance, versatile monolithic buck-boost converter from the esteemed manufacturer Analog Devices Inc. This advanced power solution is designed to cater to a wide range of applications requiring efficient voltage regulation across varying input sources and load conditions. Its robust design and flexibility make it an ideal choice for portable devices, automotive applications, industrial systems, and battery-powered operations.

Key Features and Benefits

  • Wide Input Voltage Range: The converter operates over a 2.7V to 18V range, making it suitable for applications with fluctuating or uncertain power sources.
  • Versatile Output Voltage: It can deliver a stable output voltage from 0.8V to 5V, which can be set by the user with external resistors, accommodating a variety of power needs.
  • High Efficiency: With up to 95% conversion efficiency, the LTC3115EDHD-2#TRPBF ensures minimal energy loss, which is crucial for battery longevity and thermal management.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 2MHz through an external resistor or synchronize it to an external clock, providing flexibility and noise management in noise-sensitive applications.
  • Robust Thermal Performance: The device comes in a thermally enhanced 16-lead DFN package, ensuring reliable operation even in harsh thermal environments.
  • Integrated Fault Protection: It includes over-temperature and short-circuit protection, safeguarding the device and connected components from potential damage.
  • Low Noise Operation: The LTC3115EDHD-2#TRPBF features low noise and low ripple output, which is essential for RF and precision analog applications.

Applications

  • Portable Instruments
  • Automotive and Industrial Power Systems
  • Battery-Powered Devices
  • Point of Load Power Supplies
  • Energy Harvesting
  • Medical Devices

The LTC3115EDHD-2#TRPBF is a testament to Analog Devices Inc.'s commitment to providing innovative, high-quality power management solutions. Its ability to handle a wide range of input and output voltages, coupled with high efficiency and advanced protection features, makes it a versatile and reliable choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5404 $57.2424
13+ $7.8280 $101.7640
20+ $7.5834 $151.6680
28+ $7.3387 $205.4836
36+ $7.0941 $255.3876
48+ $6.3603 $305.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess