EN
  • EN
  • DE

LTC3115HFE-1#TRPBF

Part No LTC3115HFE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A/2A 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000164-LTC3115HFE-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 150°C (TJ)
Package / Case Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3115
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LTC3115HFE-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3115HFE-1#TRPBF Overview

The LTC3115HFE-1#TRPBF is a high-performance, synchronous buck-boost DC/DC converter designed by Analog Devices Inc. to manage power supply requirements in a wide variety of applications. This versatile component is capable of delivering up to 2A of continuous output current and can operate over a wide input voltage range of 2.7V to 15V, making it an ideal solution for battery-powered devices where the input voltage can vary significantly.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 2.7V to 15V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, providing flexibility for different circuit requirements.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LTC3115HFE-1#TRPBF offers high efficiency across a broad range of load currents.
  • Pin-Selectable Operating Modes: Users can select between Burst Mode operation for high efficiency at light loads and fixed frequency operation for low noise performance.
  • Robust Thermal Performance: The device is available in a thermally enhanced, 20-lead TSSOP package, ensuring reliable operation under varying conditions.
  • Integrated Fault Protection: Features such as over-temperature protection, overvoltage protection, and short-circuit protection enhance the safety and reliability of the application.

Applications

The LTC3115HFE-1#TRPBF is suitable for a diverse range of applications, including:

  • Portable instruments
  • Industrial handhelds
  • Automotive power supplies
  • Medical devices
  • Wireless modems
  • Point of Sale (POS) terminals

With its robust feature set and flexible design, the LTC3115HFE-1#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient power management solution. Its ability to maintain stable output voltages across a wide range of input sources and load conditions makes it a versatile component for complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess