EN
  • EN
  • DE

ADP3421JRU-REEL7

Part No ADP3421JRU-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description ADP3421 - GEYSERVILLE-ENABLED DC / * Voltage Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 84 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 1011860-ADP3421JRU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3421JRU-REEL7 CAD Model

Description

The ADP3421JRU-REEL7 is a high-performance integrated circuit developed by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly in power management solutions. The ADP3421JRU-REEL7 is a testament to ON Semiconductor's commitment to providing advanced technology that enhances performance and reliability.

Key Features

  • Versatility: The ADP3421JRU-REEL7 is a versatile component that can be used in various applications, including computing, networking, and industrial systems, where efficient power management is crucial.
  • Integration: This IC integrates multiple functions that help in reducing system complexity, saving space on the PCB, and potentially lowering overall system costs.
  • Efficiency: With ON Semiconductor's focus on energy efficiency, this product is designed to optimize power usage, thereby helping to extend the life of the end product and reduce energy costs.

Product Specifications

Parameter Value Package Type TSSOP Reel Size 7-inch Mounting Style Surface Mount Operating Temperature Specified over a range of -40°C to +85°C

Applications

The ADP3421JRU-REEL7 is ideal for a broad spectrum of applications. It is particularly well-suited for complex digital systems that require efficient power distribution and management, such as servers, data centers, and high-performance computing platforms. Its robust design also makes it suitable for industrial and networking equipment that operates in challenging environmental conditions.

Quality and Reliability

ON Semiconductor is renowned for its high standards of quality and reliability, and the ADP3421JRU-REEL7 is no exception. This product is manufactured under stringent conditions to ensure it meets the rigorous demands of the industry. It is designed to provide a long operational life, maintaining performance over an extended period and under various conditions.

For detailed product information, technical specifications, and support, visit the ON Semiconductor website or contact their customer service team.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 868 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess