EN
  • EN
  • DE

LM53600MQUDSXRQ1

Part No LM53600MQUDSXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER  /  Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 650mA 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.55V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 6V
Current - Output 650mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM53600MQUDSXRQ1TR
Standard Package 3,000
Win Source Part Number 1070167-LM53600MQUDSXRQ1
Ultra Librarian 3D Model Ultra Librarian LM53600MQUDSXRQ1 CAD Model

Description

LM53600MQUDSXRQ1 - Automotive 36V, 650mA Synchronous Step-Down Voltage Converter

The LM53600MQUDSXRQ1 is a highly efficient, automotive-grade synchronous step-down voltage converter designed and manufactured by Texas Instruments. This compact and robust device is engineered to meet the stringent requirements of automotive applications, providing a reliable power management solution for modern vehicles.

With an input voltage range of 3.5V to 36V, the LM53600MQUDSXRQ1 is versatile enough to handle the various power levels required by automotive electronics. It delivers a continuous output current of up to 650mA, making it suitable for powering sensors, microcontrollers, and other low-power devices commonly found in automotive systems.

The converter integrates both high-side and low-side MOSFETs, which contribute to its high efficiency and help to reduce the external component count, thereby saving space and cost on the PCB. The peak current-mode control simplifies the external compensation while providing a fast transient response and excellent loop stability.

Key features of the LM53600MQUDSXRQ1 include:

  • AEC-Q100 qualified for automotive applications
  • Wide input voltage range suitable for automotive battery systems
  • Stable operation with ceramic output capacitors
  • Adjustable switching frequency from 2.1MHz to 2.4MHz
  • Thermal shutdown and overcurrent protection for enhanced safety
  • Low quiescent current ideal for battery-powered applications
  • Green product and fully RoHS compliant

The device is packaged in a compact, thermally enhanced 10-pin VSON package with wettable flanks, allowing for optical inspection of solder joints, which is crucial in automotive quality control processes. This package is also designed to optimize thermal performance and minimize the solution footprint on the PCB.

Overall, the LM53600MQUDSXRQ1 from Texas Instruments is a high-performance, space-efficient solution for automotive power supply designs, ensuring reliable operation in a wide range of environmental conditions. Its advanced features and protections make it an excellent choice for designers seeking to enhance the performance and safety of their automotive electronic systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7594 $52.6316
33+ $3.0847 $101.7951
51+ $2.9883 $152.4033
70+ $2.8919 $202.4330
90+ $2.7955 $251.5950
120+ $2.5063 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess