EN
  • EN
  • DE

XC6415GG39ER-G

Part No XC6415GG39ER-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V2.5V 0.2A 6-Pin USP-C EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Max Input Voltage 6 V
Max Operating Temperature 85 °C
Max Power Dissipation 1 W
Min Input Voltage 1.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 2
Number of Outputs 2
Number of Pins 6
Output Type Fixed
Polarity Positive
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1153069-XC6415GG39ER-G
Categories PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6415GG39ER-G CAD Model

Description

The XC6415GG39ER-G is a voltage regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage from a varying input voltage. This particular regulator is a synchronous rectification type DC-DC converter, characterized by high efficiency and low power consumption. It is commonly used in portable electronic devices, power management systems, and other applications requiring efficient voltage regulation.

Applications

  • Smartphones and mobile devices
  • Wearable electronics (e.g., smartwatches)
  • Portable power banks
  • IoT (Internet of Things) devices
  • Battery-powered equipment

Features

  • Synchronous rectification for high efficiency
  • Input voltage range: Typically 2.5V to 5.5V (verify with datasheet)
  • Output voltage: 3.9V (fixed)
  • Output current: Up to 500mA (verify with datasheet)
  • Low quiescent current
  • Over-current protection (OCP)
  • Thermal shutdown protection (TSD)

Benefits

  • High efficiency minimizes power loss and extends battery life
  • Stable output voltage ensures reliable operation of electronic circuits
  • Low quiescent current reduces power consumption in standby mode
  • Protection features prevent damage from overload and overheating
  • Compact size suitable for portable devices
  • Simplified circuit design due to integrated functionality

Additional Details

The XC6415GG39ER-G utilizes synchronous rectification to improve efficiency. Synchronous rectification replaces the traditional Schottky diode with a MOSFET as the rectifying element, which significantly reduces conduction losses. The fixed output voltage of 3.9V is suitable for powering various electronic components, such as microcontrollers, sensors, and communication modules.

The over-current protection (OCP) feature limits the output current to a safe level, protecting the regulator and the load from damage in case of a short circuit or overload condition. The thermal shutdown protection (TSD) feature shuts down the regulator when the junction temperature exceeds a certain threshold, preventing overheating and damage.

Consult the Torex Semiconductor XC6415GG39ER-G datasheet for detailed specifications, including input voltage range, output voltage accuracy, output current capability, quiescent current, switching frequency, and thermal characteristics. The datasheet also provides application notes and PCB layout recommendations for optimal performance. Proper thermal management is crucial for maintaining the regulator's stability and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess