EN
  • EN
  • DE

LTC3618IUF

Part No LTC3618IUF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 2OUT 24QFN / - Converter, DDR Voltage Regulator IC 2 Output 24-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Applications Converter, DDR
Voltage - Input 2.25V ~ 5.5V
Number of Outputs 2
Voltage - Output Adj down to 0.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1356540-LTC3618IUF
Ultra Librarian 3D Model Ultra Librarian LTC3618IUF CAD Model

Description

The LTC3618IUF from Analog Devices Inc. is a highly efficient, dual monolithic synchronous step-down DC/DC converter that is designed to meet the rigorous power demands of portable and compact devices. This power management integrated circuit (PMIC) utilizes a constant frequency, current mode architecture, capable of supplying up to 4A of continuous output current from each channel at voltages as low as 0.6V.

Operating from an input voltage range of 2.25V to 5.5V, the LTC3618IUF is perfect for single-cell Li-Ion applications or multi-cell alkaline/NiCad/NiMH applications. It is also suitable for fixed 3.3V or 5V input rails, making it versatile for various electronic products including handheld devices, digital cameras, and GPS units.

One of the key features of the LTC3618IUF is its high efficiency, which is achieved through the use of low resistance internal switches. The PMIC also features selectable Burst Mode operation, which is ideal for extending battery life in portable applications by reducing quiescent current during light load operation. For noise-sensitive applications, the Burst Mode operation can be disabled, which allows the device to operate in a fixed frequency mode even at light loads.

The LTC3618IUF comes in a compact 24-pin QFN package (4mm x 4mm) and is designed to operate over a temperature range of -40°C to 125°C. It includes internal soft-start to control the turn-on of the device and minimize inrush current, as well as a power good voltage monitor to provide system feedback on the status of the output voltage.

Additional features of this product include independent shutdown and track/soft-start pins for each channel, overvoltage protection, and thermal protection. The LTC3618IUF is designed to provide a robust and efficient solution for dual channel power supply applications, ensuring reliable performance in a range of consumer, industrial, and automotive products.

For designers and engineers looking for a high-performance power solution, the LTC3618IUF from Analog Devices Inc. offers a blend of efficiency, flexibility, and reliability, making it an excellent choice for advanced portable power management applications.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4142 $50.4852
13+ $7.8714 $102.3282
20+ $7.6000 $152.0000
29+ $7.0571 $204.6559
37+ $6.7857 $251.0709
47+ $6.5143 $306.1721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess