EN
  • EN
  • DE

LTC3115IDHD-1#TRPBF

Part No LTC3115IDHD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A/2A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3115IDHD-1#TRPBF-ND, LTC3115IDHD-1#TRPBFTR, LTC3115IDHD-1#TRPBFDKR, LTC3115IDHD-1#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845491-LTC3115IDHD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3115IDHD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3115IDHD-1#TRPBF Overview

The LTC3115IDHD-1#TRPBF is a versatile, high-efficiency, 40V, 2A synchronous buck-boost DC/DC converter from Analog Devices Inc., a leading manufacturer in the field of high-performance analog technology. This advanced power management integrated circuit is designed to regulate output voltages above, below, or equal to the input voltage, making it ideal for applications with varying power supply conditions.

Key Features

  • Wide Input Voltage Range: The device operates efficiently with an input voltage range from 2.7V to 40V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: The output voltage can be set between 0.8V to 40V, which allows for a wide range of uses in different circuit designs.
  • High Efficiency: With its synchronous buck-boost topology, the LTC3115IDHD-1#TRPBF achieves up to 95% conversion efficiency, minimizing energy loss.
  • Programmable Switching Frequency: The switching frequency is programmable between 100kHz to 2MHz, which provides flexibility in balancing efficiency and component size.
  • Robust Thermal Performance: The device is offered in a 16-lead DFN package, which ensures excellent thermal performance and a compact footprint.

Applications

  • Portable and battery-powered equipment
  • Automotive and industrial power systems
  • Medical devices
  • Telecommunications and networking equipment
  • Regulated power supplies with multiple input sources

The LTC3115IDHD-1#TRPBF incorporates a number of protective features, including overvoltage, overtemperature, and short-circuit protection, enhancing the reliability and longevity of the end application. Furthermore, its low noise and EMI characteristics make it an excellent choice for noise-sensitive applications.

With its robust design, high efficiency, and versatile performance, the LTC3115IDHD-1#TRPBF from Analog Devices Inc. is a superior choice for designers looking to create sophisticated power management solutions that require a buck-boost topology.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9428 $56.8284
7+ $15.5429 $108.8003
10+ $15.0571 $150.5710
14+ $14.5714 $203.9996
18+ $14.0857 $253.5426
24+ $12.6286 $303.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess