EN
  • EN
  • DE

LTC3124IDHC#PBF

Part No LTC3124IDHC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.5A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.5A (Switch) 16-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LTC3124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879577-LTC3124IDHC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3124IDHC#PBF CAD Model

Description

Product Overview: LTC3124IDHC#PBF from Analog Devices Inc.

The LTC3124IDHC#PBF is a high-efficiency, dual-phase, synchronous step-up DC/DC converter with a wide input voltage range and an adjustable output voltage. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this converter is designed to meet the needs of a variety of applications that require a compact, high-power solution.

Key Features

  • Wide Input Voltage Range: The LTC3124IDHC#PBF operates from an input voltage range of 1.8V to 5.5V, making it versatile for use with a variety of power sources, including single or multiple-cell batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 15V to accommodate different application requirements, ensuring compatibility with a broad range of devices.
  • High Efficiency: The dual-phase operation reduces input and output ripple and allows for the use of smaller external components. This results in high efficiency and a compact power supply design.
  • 1.5A Continuous Output Current: With the ability to deliver up to 1.5A of continuous output current, this converter can power demanding applications.
  • Selectable Burst Mode® Operation: Users can choose to enable Burst Mode operation, which provides high efficiency at low output currents and reduces quiescent current.
  • Robust Packaging: The LTC3124IDHC#PBF comes in a 16-lead DFN package, which is designed for optimal thermal performance and space-saving on the PCB.

Applications

The LTC3124IDHC#PBF is suitable for a wide array of applications, including but not limited to:

  • Portable Instruments
  • Industrial Handhelds
  • Medical Devices
  • Wireless Transmitters
  • Supercapacitor Chargers
  • Energy Harvesting

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3124IDHC#PBF is no exception. It is designed to meet stringent performance standards and is suitable for use in critical applications where dependable operation is a must.

With its advanced features and robust design, the LTC3124IDHC#PBF from Analog Devices Inc. is an excellent choice for designers looking to create efficient, high-performance power systems in a compact footprint.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess