EN
  • EN
  • DE

LTC3251EMSE-1.2#TRPBF

Part No LTC3251EMSE-1.2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP 1.2V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Charge Pump Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LTC3251
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879593-LTC3251EMSE-1.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3251EMSE-1.2#TRPBF CAD Model

Description

LTC3251EMSE-1.2#TRPBF - High Efficiency, Low Noise, 2A Step-Down Charge Pump from Analog Devices Inc.

The LTC3251EMSE-1.2#TRPBF is a robust and highly efficient step-down charge pump designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is engineered to deliver a fixed output voltage of 1.2V with an impressive output current of up to 2A, making it an ideal choice for a wide range of applications that require a compact, noise-sensitive power solution.

Key Features:

  • High Efficiency: The LTC3251EMSE-1.2#TRPBF operates with a very high efficiency, which can reach up to 95% depending on the input to output voltage ratio. This efficiency minimizes power loss and helps to keep the system cool during operation.
  • Low Noise Operation: Designed with a low noise architecture, this charge pump ensures that sensitive RF and analog circuits are not disturbed, making it suitable for noise-critical applications.
  • Wide Input Voltage Range: It accepts a wide input voltage range from 2.7V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a broad spectrum of power sources.
  • No Inductors: The device operates without the need for inductors, offering a simpler and more compact solution compared to traditional switching regulators, which is beneficial for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation and longevity of the component.
  • Low Profile: Packaged in a low-profile (0.75mm) 10-lead MSOP with a thermal pad, the LTC3251EMSE-1.2#TRPBF is suitable for systems where height is a critical design parameter.

Applications:

The LTC3251EMSE-1.2#TRPBF is versatile and can be used in a variety of applications such as:

  • Portable Instruments
  • Medical Devices
  • Wireless Transmitters
  • Data Acquisition Systems
  • Industrial Controls
  • Battery-Powered Equipment

With its high efficiency, low noise output, and compact form factor, the LTC3251EMSE-1.2#TRPBF from Analog Devices Inc. is an excellent power management solution for designers looking to optimize their power supply in space-constrained and noise-sensitive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess