EN
  • EN
  • DE

LTC3309BEV#TRPBF

Part No LTC3309BEV#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209114-LTC3309BEV#TRPBF
Package Tape & Reel (TR)
Product Status Active
Grade -
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LTC3309BEV#TRPBF CAD Model

Description

LTC3309BEV#TRPBF - High-Efficiency, Low-Voltage Synchronous Step-Down DC/DC Converter

The LTC3309BEV#TRPBF from Analog Devices Inc. is a cutting-edge, synchronous step-down DC/DC converter designed for precision, efficiency, and reliability in a wide range of applications. This advanced power management component is ideal for portable devices, automotive systems, and industrial equipment requiring efficient voltage regulation and a compact footprint.

Key Features:

  • High Efficiency: With its synchronous rectification technology, the LTC3309BEV#TRPBF offers high efficiency, converting input voltages to lower output voltages with minimal power loss.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it versatile for various applications, including those powered by Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted down to 0.6V, allowing for a wide range of power supply requirements.
  • Low Quiescent Current: Its low quiescent current extends battery life in portable applications, ensuring that devices remain operational for longer periods.
  • Fast Transient Response: The LTC3309BEV#TRPBF is designed to provide a fast transient response, maintaining output voltage stability during sudden changes in load.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Small Package: Available in a compact, surface-mount package, this converter is suitable for space-constrained applications.

Applications:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Instruments
  • Energy Harvesting Systems
  • Point-of-Load Applications

The LTC3309BEV#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-performance power management solutions. Its robust design and flexible features make it an excellent choice for designers looking to optimize power efficiency and extend battery life in their products. Whether you're working on the next generation of portable gadgets, automotive electronics, or industrial machinery, this DC/DC converter is engineered to meet the most demanding energy requirements.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1237 $53.6081
30+ $3.3835 $101.5050
46+ $3.2778 $150.7788
64+ $3.1720 $203.0080
82+ $3.0663 $251.4366
110+ $2.7491 $302.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess