EN
  • EN
  • DE

LTC3372EUK#PBF

Part No LTC3372EUK#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 60V LOW IQ BUCK CONTROLLER PLUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 5
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 60V
Frequency - Switching 1MHz ~ 3MHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking, Watchdog
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number LTC3372
Standard Package 52 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1230093-LTC3372EUK#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3372EUK#PBF CAD Model

Description

Product Overview: LTC3372EUK#PBF

The LTC3372EUK#PBF is a highly versatile and advanced power management integrated circuit (PMIC) developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This PMIC is specifically engineered to cater to the demanding requirements of modern electronic applications, providing a compact, efficient, and reliable power management solution.

Key Features

  • Multiple Regulated Outputs: The LTC3372EUK#PBF comes with eight independent regulated outputs, which can be configured as buck or buck-boost converters, offering flexibility for various voltage requirements.
  • High Efficiency: With its high-efficiency step-down converters, this PMIC ensures reduced power loss and improved battery life for portable devices.
  • Programmable Output Voltages: The output voltages are programmable via an I2C interface or external resistors, providing designers with the ability to tailor the power supply to specific circuit needs.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and thermal protection, safeguarding the device and the system it powers from various electrical hazards.
  • Wide Input Voltage Range: The LTC3372EUK#PBF operates over a wide input voltage range, accommodating a variety of power sources from batteries to regulated power rails.
  • Compact Packaging: Housed in a compact 48-pin 7mm x 7mm QFN package, the PMIC saves valuable board space, which is crucial for space-constrained applications.

Applications

The LTC3372EUK#PBF is ideal for use in a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial and automotive electronics
  • Medical equipment
  • Communication systems
  • Point-of-load power supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LTC3372EUK#PBF is no exception. This product is designed to meet the stringent quality standards required for critical applications, ensuring long-term reliability and performance.

In summary, the LTC3372EUK#PBF from Analog Devices Inc. is a feature-rich, multi-output power management solution that offers design flexibility, efficiency, and reliability for a wide array of electronic devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6616 $63.9696
14+ $8.7480 $122.4720
21+ $8.4747 $177.9687
29+ $8.2013 $237.8377
37+ $7.9279 $293.3323
49+ $7.1078 $348.2822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 596 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess