EN
  • EN
  • DE

LTC3388EDD-3#TRPBF

Part No LTC3388EDD-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 50MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3388
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3388EDD-3#TRPBF-ND, LTC3388EDD-3#TRPBFCT, LTC3388EDD-3#TRPBFTR, LTC3388EDD-3#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879604-LTC3388EDD-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3388EDD-3#TRPBF CAD Model

Description

Analog Devices Inc. LTC3388EDD-3#TRPBF Overview

The LTC3388EDD-3#TRPBF is a high-efficiency, low quiescent current (IQ) step-down DC/DC converter designed by Analog Devices Inc. This component is particularly tailored for battery-powered and low power applications, where extended battery life is essential. It operates from an input voltage range of 2.7V to 20V, making it versatile for various power sources, and provides a fixed 3.3V output, which is common for many electronic circuits.

Key Features

  • High Efficiency: The LTC3388EDD-3#TRPBF is capable of up to 95% conversion efficiency, ensuring minimal power loss during the voltage conversion process.
  • Low Quiescent Current: With an impressively low IQ of only 1.8µA, this converter helps to prolong battery life in portable devices by minimizing the power consumed when in standby mode.
  • Wide Input Voltage Range: It can operate with input voltages from 2.7V to 20V, accommodating a broad spectrum of power sources, from single-cell batteries to industrial supplies.
  • Burst Mode® Operation: The inclusion of Burst Mode operation allows the device to offer high efficiency at very low output currents, further conserving power when the load is light.
  • Compact Package: The LTC3388EDD-3#TRPBF is available in a small 10-lead (3mm × 3mm) DFN package, ideal for space-constrained applications.

Applications

This step-down converter is suitable for a variety of applications where power efficiency and space are critical considerations. It is commonly used in:

  • Portable Instruments
  • Battery-Powered Sensors
  • Wireless Devices
  • Energy Harvesting Systems
  • Standby Power Systems

Reliability and Performance

The LTC3388EDD-3#TRPBF is manufactured by Analog Devices Inc., a company known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to meet the stringent requirements of industrial and consumer applications, ensuring reliable performance over its operational lifespan.

In summary, the LTC3388EDD-3#TRPBF from Analog Devices Inc. is a highly efficient, low quiescent current DC/DC converter, suitable for a wide range of applications where battery life and space are of paramount importance.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1928 $55.1568
14+ $7.5429 $105.6006
21+ $7.3071 $153.4491
29+ $7.0714 $205.0706
37+ $6.8357 $252.9209
49+ $6.1286 $300.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess