EN
  • EN
  • DE

LTC3405ES6#TRMPBF

Part No LTC3405ES6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3405 - 1.5MHz, 300mA Synchronous Step-Down Regulator in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Efficiency 96 %
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Voltage 5.5 V
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Mount Surface Mount
Number of Channels 1
Number of Outputs 1
Number of Pins 6
Output Configuration Positive
Output Current 300 mA
Output Type Adjustable
Output Voltage 6 V
Packaging Cut Tape
RoHS Compliant
Switching Frequency 1.5 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072312-LTC3405ES6#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3405ES6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3405ES6#TRMPBF Overview

The LTC3405ES6#TRMPBF is a high-performance, step-down regulator integrated circuit (IC) designed by Analog Devices Inc., a leader in high-performance analog technologies. This compact and efficient power management solution is ideal for portable and battery-powered applications where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The LTC3405ES6#TRMPBF is capable of converting input voltages from 2.5V to 5.5V, delivering a continuous output current up to 300mA. Its high efficiency, up to 96%, helps to extend battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, making the device highly versatile for various applications.
  • Low Quiescent Current: With a low quiescent current of only 20μA, the LTC3405ES6#TRMPBF contributes to further power savings, especially in standby modes.
  • Fast Transient Response: The device's fast transient response ensures stable performance even during quick changes in load, which is essential for maintaining the integrity of sensitive electronic circuits.
  • Small Footprint: Housed in a tiny SOT-23 package, the LTC3405ES6#TRMPBF minimizes the amount of board space required, making it an excellent choice for space-constrained applications.

Applications

The LTC3405ES6#TRMPBF is suited for a wide array of applications, including:

  • Handheld devices
  • Portable media players
  • Wireless headsets
  • GPS receivers
  • Medical devices
  • Other battery-operated equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3405ES6#TRMPBF is no exception. It is designed to meet the stringent requirements of portable applications and is available in a RoHS-compliant package. With over-temperature protection and current limiting features, this regulator ensures reliable operation under various conditions.

Overall, the LTC3405ES6#TRMPBF from Analog Devices Inc. represents a blend of efficiency, versatility, and reliability, making it an excellent choice for designers looking to optimize their power management solutions in portable devices.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess