EN
  • EN
  • DE

LTC3406ES5-1.2

Part No LTC3406ES5-1.2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK 1.2V 600MA TSOT23-5 / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Base Product Number LTC3406
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879607-LTC3406ES5-1.2
Ultra Librarian 3D Model Ultra Librarian LTC3406ES5-1.2 CAD Model

Description

Product Overview: LTC3406ES5-1.2 by Analog Devices Inc.

The LTC3406ES5-1.2 is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 1.2V. This compact and powerful integrated circuit is ideal for portable applications where space and power efficiency are critical. With its capability to provide up to 600mA of continuous output current at voltages as low as 1.2V, the LTC3406ES5-1.2 is perfect for powering the latest generation of handheld devices.

Key Features

  • High Efficiency: The device features up to 96% efficiency, which helps to extend battery life in portable systems.
  • Small Footprint: The LTC3406ES5-1.2 comes in a tiny SOT-23 package, making it suitable for space-constrained applications.
  • Adjustable Switching Frequency: The switching frequency can be set from 300kHz to 2MHz with an external resistor, allowing designers to optimize the trade-off between efficiency and external component size.
  • No Schottky Diode Required: The internal synchronous rectifier improves efficiency and eliminates the need for an external Schottky diode.
  • Stable with Ceramic Capacitors: The LTC3406ES5-1.2 is stable with ceramic output capacitors, providing a cost-effective solution with low output voltage ripple.
  • Low Dropout Operation: The low dropout operation is ideal for applications where the input voltage is close to the output voltage, enhancing efficiency.

Applications

  • Portable Media Players
  • Handheld Instruments
  • GPS Devices
  • Wireless and DSL Modems
  • PDAs and Smartphones

The LTC3406ES5-1.2 is a versatile power solution from Analog Devices Inc. that combines performance, efficiency, and a small form factor. Whether you're designing a new portable device or looking to improve the power management in an existing product, the LTC3406ES5-1.2 offers a reliable and efficient solution.

For more detailed information, including pin configurations, application circuits, and performance graphs, please refer to the official datasheet and design resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess