EN
  • EN
  • DE

LTC3521EUF#PBF

Part No LTC3521EUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Triple Non-Inv/Inv/Step Up/Step Down 1.8V to 5.5V 24-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 3
Number of Pins 24
Output Current 1 A
Output Type Adjustable
Output Voltage 5.25 V
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1.1 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072338-LTC3521EUF#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3521EUF#PBF CAD Model

Description

Product Overview: LTC3521EUF#PBF from Analog Devices Inc.

The LTC3521EUF#PBF is a versatile and efficient multi-output power conversion integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact and robust IC is ideal for portable power applications, offering a combination of flexibility, efficiency, and reliability for designers looking to optimize their power management solutions.

Key Features

  • Multiple Output Channels: The LTC3521EUF#PBF provides two high voltage 2.25MHz step-down switching regulators and one low voltage 1MHz step-down switching regulator. This multi-channel design allows for simultaneous power supply to various components within an electronic system, streamlining power design and reducing component count.
  • High Efficiency: With its high switching frequency and Burst Mode® operation, the LTC3521EUF#PBF maintains high efficiency across a wide range of load currents. This feature ensures extended battery life in portable applications, making it an excellent choice for energy-sensitive devices.
  • Wide Input Voltage Range: The input voltage range of 2.5V to 5.5V allows for flexible power sourcing from various battery chemistries or standard power rails, providing design versatility across different applications.
  • Adjustable Output Voltage: The output voltage of each channel can be independently set with external resistors, giving designers the ability to tailor the power supply to specific needs.
  • Compact Package: Housed in a 24-lead QFN (4mm x 4mm) package, the LTC3521EUF#PBF minimizes the solution footprint on the PCB, which is crucial for space-constrained portable applications.
  • Integrated Features: It includes soft-start capability, over-temperature protection, and over-current protection, enhancing the safety and durability of the end application.

Applications

The LTC3521EUF#PBF is suitable for a wide range of applications, particularly where efficient power conversion is critical. These include:

  • Portable Medical Devices
  • Wireless Routers and Networking Equipment
  • Handheld Instruments
  • Battery-Powered Equipment
  • Point-of-Sale Devices

With its robust feature set and compact design, the LTC3521EUF#PBF from Analog Devices Inc. is an excellent choice for engineers looking to create sophisticated, power-efficient products without compromising on performance or space.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0220 $54.1980
21+ $4.9412 $103.7652
32+ $4.7868 $153.1776
44+ $4.6324 $203.8256
56+ $4.4779 $250.7624
75+ $4.0147 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess